PWM CONTROLLER, MULTI PHASE, QFN-32, FULL REEL; Input Voltage:28V; Output Voltage:2.3V; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:28V; Controller IC Case Style:QFN; No. of Pins:32Pins; Frequency:625kHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 08X2357 |
| Product Name | Pwm Controller, Multi Phase, Qfn-32, Full Reel; Input Voltage Renesas |
| Product | Pulse Width Modulation Drive |