Renesas Electronics Corporation Power Management IC ISL95816HRZ-T

Description
IC REG CTRLR VR12.5 1OUT 32QFN Product overview: ISL95816HRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95816HRZ-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CTRLR VR12.5 1OUT 32QFN Product overview: ISL95816HRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95816HRZ-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-ISL95816HRZ-T
Power Management IC 750-ISL95816HRZ-T
IC REG CTRLR VR12.5 1OUT 32QFN Product overview: ISL95816HRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95816HRZ-T can be used for catalog matching and distributor lookup.

IC REG CTRLR VR12.5 1OUT 32QFN Product overview: ISL95816HRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95816HRZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95816HRZ-T - 808206-ISL95816HRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95816HRZ-T
808206-ISL95816HRZ-T
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95816HRZ-T 808206-ISL95816HRZ-T
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 808206-ISL95816HRZ-T Packaging: Reel Mounting Style: SMD Applications: Controller, Intel VR12.5 Voltage - Output: 0.5V ~ 2.3V Voltage - Input: 4.5V ~ 28V Number of Outputs: 1 Supplier Device Package: 32-QFN (4x4) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 6,000 MSL Level: 3 (168 Hours) Part Number Series: ISL95816

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 808206-ISL95816HRZ-T
Packaging: Reel
Mounting Style: SMD
Applications: Controller, Intel VR12.5
Voltage - Output: 0.5V ~ 2.3V
Voltage - Input: 4.5V ~ 28V
Number of Outputs: 1
Supplier Device Package: 32-QFN (4x4)
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 6,000
MSL Level: 3 (168 Hours)
Part Number Series: ISL95816

Buy Now
PMIC - Voltage Regulators - Special Purpose - ISL95816HRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL95816HRZ-T
PMIC - Voltage Regulators - Special Purpose ISL95816HRZ-T
IC REG CTRLR VR12.5 1OUT 32QFN

IC REG CTRLR VR12.5 1OUT 32QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-ISL95816HRZ-T 808206-ISL95816HRZ-T ISL95816HRZ-T
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95816HRZ-T PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tape & Reel (TR) Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24250YFFR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Special Purpose - A8300SESTR-T-1 - Lingto Electronic Limited
Specs
Regulator Category PMIC - Voltage Regulators - Special Purpose
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Power Distribution Switches, Load Drivers - BTS50452EKAXUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width) Exposed Pad
Special Features Multiple Outputs; Auto Restart
View Details
Voltage Regulators - 1219653 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details