Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95813IRZ ISL95813IRZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 844138-ISL95813IRZ Series: Robust Ripple Regulator™ (R3) Operating Temperature Range: -40°C ~ 100°C Features: series Controller, Intel VR12.6 Voltage Regulator IC 1 Output 20-QFN (3x4) Package: 20-VFQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: ISL95813 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN (3x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 844138-ISL95813IRZ Series: Robust Ripple Regulator™ (R3) Operating Temperature Range: -40°C ~ 100°C Features: series Controller, Intel VR12.6 Voltage Regulator IC 1 Output 20-QFN (3x4) Package: 20-VFQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: ISL95813 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN (3x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95813IRZ - 844138-ISL95813IRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95813IRZ
844138-ISL95813IRZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95813IRZ 844138-ISL95813IRZ
Manufacturer: Renesas Electronics America Win Source Part Number: 844138-ISL95813IRZ Series: Robust Ripple Regulator™ (R3) Operating Temperature Range: -40°C ~ 100°C Features: series Controller, Intel VR12.6 Voltage Regulator IC 1 Output 20-QFN (3x4) Package: 20-VFQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: ISL95813 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN (3x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 844138-ISL95813IRZ
Series: Robust Ripple Regulator™ (R3)
Operating Temperature Range: -40°C ~ 100°C
Features: series Controller, Intel VR12.6 Voltage Regulator IC 1 Output 20-QFN (3x4)
Package: 20-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: ISL95813
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN (3x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-ISL95813IRZ
Power Management IC 750-ISL95813IRZ
IC REG CTRLR INTEL 1OUT 20QFN Product overview: ISL95813IRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95813IRZ can be used for catalog matching and distributor lookup.

IC REG CTRLR INTEL 1OUT 20QFN Product overview: ISL95813IRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95813IRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL95813IRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL95813IRZ
PMIC - Voltage Regulators - Special Purpose ISL95813IRZ
IC REG CTRLR INTEL 1OUT 20QFN

IC REG CTRLR INTEL 1OUT 20QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL95813IRZ
Switching Controllers ISL95813IRZ
Switching Controllers Single Phase Core Cntrller for VR12.6

Switching Controllers Single Phase Core Cntrller for VR12.6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 844138-ISL95813IRZ 750-ISL95813IRZ ISL95813IRZ ISL95813IRZ
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95813IRZ Power Management IC PMIC - Voltage Regulators - Special Purpose Switching Controllers
Package Type Other; 20-QFN (3x4) Other; Tube Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Output Voltage 2.3 volts
IOUT 1.00E-5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 7869991P - RS Components, Ltd.
Specs
IOUT 4 amps
Efficiency 90 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - DC DC Switching Regulators - LM20333MHX/J7002847 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details
DC DC Switching Controllers - ASP1405I-00 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Last Time Buy
View Details