Renesas Electronics Corporation Power Management IC ISL95813HRZ

Description
IC REG CTRLR INTEL 1OUT 20QFN Product overview: ISL95813HRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95813HRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CTRLR INTEL 1OUT 20QFN Product overview: ISL95813HRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95813HRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-ISL95813HRZ
Power Management IC 750-ISL95813HRZ
IC REG CTRLR INTEL 1OUT 20QFN Product overview: ISL95813HRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95813HRZ can be used for catalog matching and distributor lookup.

IC REG CTRLR INTEL 1OUT 20QFN Product overview: ISL95813HRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95813HRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95813HRZ - 1190501-ISL95813HRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95813HRZ
1190501-ISL95813HRZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95813HRZ 1190501-ISL95813HRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190501-ISL95813HRZ Packaging: Tube Mounting Style: SMD Applications: Controller, Intel VR12.6 Voltage - Output: 0.5V ~ 2.3V Categories: Integrated Circuits Supplier Device Package: 20-QFN (3x4) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: ISL95813 Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 4.6V ~ 25V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190501-ISL95813HRZ
Packaging: Tube
Mounting Style: SMD
Applications: Controller, Intel VR12.6
Voltage - Output: 0.5V ~ 2.3V
Categories: Integrated Circuits
Supplier Device Package: 20-QFN (3x4)
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 20-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Family Part Number: ISL95813
Manufacturer Pack Quantity: 75
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 4.6V ~ 25V

Buy Now
Sheung Wan, Hong Kong
Switching Controllers
ISL95813HRZ
Switching Controllers ISL95813HRZ
Switching Controllers Single Phase Core Cntrller for VR12.6

Switching Controllers Single Phase Core Cntrller for VR12.6

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL95813HRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL95813HRZ
PMIC - Voltage Regulators - Special Purpose ISL95813HRZ
IC REG CTRLR INTEL 1OUT 20QFN

IC REG CTRLR INTEL 1OUT 20QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 750-ISL95813HRZ 1190501-ISL95813HRZ ISL95813HRZ ISL95813HRZ
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95813HRZ Switching Controllers PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tube Other; 20-VFQFN Exposed Pad Other; 20-VFQFN Exposed Pad
Output Voltage 2.3 volts
IOUT 1.00E-5 amps
fsw 425 to 985 kHz
Unlock Full Specs
to access all available technical data