Manufacturer: Intersil
Win Source Part Number: 205608-ISL95813HRZ-T
Packaging: Reel - TR
Applications: Controller, Intel VR12.6
Mounting: SMD (SMT)
Voltage - Input: 4.6 V to 25 V
Number of Outputs: 1
Output Voltage: 0.5 V to 2.3 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 20-QFN (3x4)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC REG CTRLR INTEL 1OUT 20QFN Product overview: ISL95813HRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95813HRZ-T can be used for catalog matching and distributor lookup.
IC REG CTRLR INTEL 1OUT 20QFN
Switching Controllers Single Phase Core Cntrller for VR12.6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 205608-ISL95813HRZ-T | 750-ISL95813HRZ-T | ISL95813HRZ-T | ISL95813HRZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95813HRZ-T | Power Management IC | PMIC - Voltage Regulators - Special Purpose | Switching Controllers |
| Package Type | Other; 20-QFN (3x4) | Other; Tape & Reel (TR) | Other; 20-VFQFN Exposed Pad |