Renesas Electronics Corporation Power Management IC ISL95812IRZ

Description
IC REG CTRLR INTEL 1OUT 32QFN Product overview: ISL95812IRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95812IRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CTRLR INTEL 1OUT 32QFN Product overview: ISL95812IRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95812IRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-ISL95812IRZ
Power Management IC 750-ISL95812IRZ
IC REG CTRLR INTEL 1OUT 32QFN Product overview: ISL95812IRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95812IRZ can be used for catalog matching and distributor lookup.

IC REG CTRLR INTEL 1OUT 32QFN Product overview: ISL95812IRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95812IRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95812IRZ - 875908-ISL95812IRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95812IRZ
875908-ISL95812IRZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95812IRZ 875908-ISL95812IRZ
Manufacturer: Renesas Electronics America Win Source Part Number: 875908-ISL95812IRZ Series: Robust Ripple Regulator™ (R3) Features: series Voltage Regulator IC Output Package: Tube Family Name: ISL95812 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875908-ISL95812IRZ
Series: Robust Ripple Regulator™ (R3)
Features: series Voltage Regulator IC Output
Package: Tube
Family Name: ISL95812
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL95812IRZ
Switching Controllers ISL95812IRZ
Switching Controllers Multi-phase VR12.5 SVD Core Controller

Switching Controllers Multi-phase VR12.5 SVD Core Controller

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL95812IRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL95812IRZ
PMIC - Voltage Regulators - Special Purpose ISL95812IRZ
IC REG CTRLR INTEL 1OUT 32QFN

IC REG CTRLR INTEL 1OUT 32QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 750-ISL95812IRZ 875908-ISL95812IRZ ISL95812IRZ ISL95812IRZ
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95812IRZ Switching Controllers PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tube Other; Tube Other; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1110AR - Lingto Electronic Limited
Specs
Configuration / Function Boost
fsw 70 kHz
View Details
Switching Regulators - 1908122P - RS Components, Ltd.
Specs
IOUT 0.0450 amps
Efficiency 99.9 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Pmic For Safety-Related Systems With Buc - A81407KLVATR - Allegro MicroSystems Inc.
Specs
Package Type Other; 38-Pin eTSSOP
View Details
6 suppliers
Power Management IC - 748-ICE3A1565FKLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
fsw 100 kHz
Duty Cycle 72
View Details
2 suppliers