Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose ISL95812IRZ-T

Description
Win Source Part Number: 969941-ISL95812IRZ-T Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Series: Robust Ripple Regulator™ (R3) Package: Tape & Reel (TR) Applications: Controller, Intel VR12.5, VR12.6, VR12.6+ Standard Package: 6,000 Mounting: SMD (SMT) Voltage - Output: 0.5V ~ 2.3V Voltage - Input: 4.5V ~ 28V Number of Outputs: 1 Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL95812
Request a Quote Datasheet
Description
Win Source Part Number: 969941-ISL95812IRZ-T Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Series: Robust Ripple Regulator™ (R3) Package: Tape & Reel (TR) Applications: Controller, Intel VR12.5, VR12.6, VR12.6+ Standard Package: 6,000 Mounting: SMD (SMT) Voltage - Output: 0.5V ~ 2.3V Voltage - Input: 4.5V ~ 28V Number of Outputs: 1 Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL95812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 969941-ISL95812IRZ-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
969941-ISL95812IRZ-T
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 969941-ISL95812IRZ-T
Win Source Part Number: 969941-ISL95812IRZ-T Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Series: Robust Ripple Regulator™ (R3) Package: Tape & Reel (TR) Applications: Controller, Intel VR12.5, VR12.6, VR12.6+ Standard Package: 6,000 Mounting: SMD (SMT) Voltage - Output: 0.5V ~ 2.3V Voltage - Input: 4.5V ~ 28V Number of Outputs: 1 Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL95812

Win Source Part Number: 969941-ISL95812IRZ-T
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Series: Robust Ripple Regulator™ (R3)
Package: Tape & Reel (TR)
Applications: Controller, Intel VR12.5, VR12.6, VR12.6+
Standard Package: 6,000
Mounting: SMD (SMT)
Voltage - Output: 0.5V ~ 2.3V
Voltage - Input: 4.5V ~ 28V
Number of Outputs: 1
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL95812

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-ISL95812IRZ-T
Power Management IC 750-ISL95812IRZ-T
IC REG CTRLR INTEL 1OUT 32QFN Product overview: ISL95812IRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95812IRZ-T can be used for catalog matching and distributor lookup.

IC REG CTRLR INTEL 1OUT 32QFN Product overview: ISL95812IRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95812IRZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL95812IRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL95812IRZ-T
PMIC - Voltage Regulators - Special Purpose ISL95812IRZ-T
IC REG CTRLR INTEL 1OUT 32QFN

IC REG CTRLR INTEL 1OUT 32QFN

Supplier's Site Datasheet
Special Purpose Regulators - ISL95812IRZ-T - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
ISL95812IRZ-T
Special Purpose Regulators ISL95812IRZ-T
IC REG CTRLR INTEL 1OUT 32QFN

IC REG CTRLR INTEL 1OUT 32QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL95812IRZ-T
Switching Controllers ISL95812IRZ-T
Switching Controllers Multi-phase VR12.5 SVD Core Controller

Switching Controllers Multi-phase VR12.5 SVD Core Controller

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators
Product Number 969941-ISL95812IRZ-T 750-ISL95812IRZ-T ISL95812IRZ-T ISL95812IRZ-T ISL95812IRZ-T
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose Power Management IC PMIC - Voltage Regulators - Special Purpose Special Purpose Regulators Switching Controllers
Package Type Other; Tape & Reel (TR) Other; Tape & Reel (TR) Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4.5V Power Management IC - 713-BQ27200DRKR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSON
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Motor Drivers, Controllers - A3992SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.5 amps
VIN 4.5 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3300ART-2.85-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.0500 amps
View Details
Voltage Regulators - 2222801P - RS Components, Ltd.
Specs
Output Voltage 1.8 volts
View Details