Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 718765-ISL95812HRZ
Packaging: Tube
Mounting Style: SMD
Applications: Controller, Intel VR12.5, VR12.6, VR12.6+
Voltage - Output: 0.5V ~ 2.3V
Categories: Integrated Circuits
Supplier Device Package: 32-QFN (4x4)
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Package: 32-VFQFN Exposed Pad
Alternative Parts (Cross-Reference): ISL95812HRZ-T;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: ISL95812
Manufacturer Pack Quantity: 75
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 4.5V ~ 28V
IC REG CTRLR INTEL 1OUT 32QFN Product overview: ISL95812HRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95812HRZ can be used for catalog matching and distributor lookup.
IC REG CTRLR INTEL 1OUT 32QFN
IC REG CTRLR INTEL 1OUT 32QFN
Switching Controllers Multi-phase VR12.5 SVD Core Controller
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 718765-ISL95812HRZ | 750-ISL95812HRZ | ISL95812HRZ | ISL95812HRZ | ISL95812HRZ |
| Product Name | Hard To Find - ISL95812HRZ | Power Management IC | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators | Switching Controllers |
| Package Type | Other; 32-VFQFN Exposed Pad | Other; Tube | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad |