Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95812HRZ-T ISL95812HRZ-T

Description
Manufacturer: Intersil Win Source Part Number: 018094-ISL95812HRZ-T Packaging: Reel - TR Applications: Controller, Intel VR12.5, VR12.6, VR12.6+ Mounting: SMD (SMT) Voltage - Input: 4.5 V to 28 V Number of Outputs: 1 Family Name: ISL95812 Output Voltage: 0.5 V to 2.3 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 32-QFN (4x4) Alternative Parts (Cross-Reference): ISL95812HRZ; Introduction Date: November 17, 2013 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 018094-ISL95812HRZ-T Packaging: Reel - TR Applications: Controller, Intel VR12.5, VR12.6, VR12.6+ Mounting: SMD (SMT) Voltage - Input: 4.5 V to 28 V Number of Outputs: 1 Family Name: ISL95812 Output Voltage: 0.5 V to 2.3 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 32-QFN (4x4) Alternative Parts (Cross-Reference): ISL95812HRZ; Introduction Date: November 17, 2013 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95812HRZ-T - 018094-ISL95812HRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95812HRZ-T
018094-ISL95812HRZ-T
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95812HRZ-T 018094-ISL95812HRZ-T
Manufacturer: Intersil Win Source Part Number: 018094-ISL95812HRZ-T Packaging: Reel - TR Applications: Controller, Intel VR12.5, VR12.6, VR12.6+ Mounting: SMD (SMT) Voltage - Input: 4.5 V to 28 V Number of Outputs: 1 Family Name: ISL95812 Output Voltage: 0.5 V to 2.3 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 32-QFN (4x4) Alternative Parts (Cross-Reference): ISL95812HRZ; Introduction Date: November 17, 2013 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 018094-ISL95812HRZ-T
Packaging: Reel - TR
Applications: Controller, Intel VR12.5, VR12.6, VR12.6+
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 28 V
Number of Outputs: 1
Family Name: ISL95812
Output Voltage: 0.5 V to 2.3 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 32-QFN (4x4)
Alternative Parts (Cross-Reference): ISL95812HRZ;
Introduction Date: November 17, 2013
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Special Purpose Regulators - ISL95812HRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
ISL95812HRZ-T
Special Purpose Regulators ISL95812HRZ-T
Robust Ripple Regulator™ (R3) Controller, Intel VR12.5, VR12.6, VR12.6+ Voltage Regulator IC 1 Output 32-QFN (4x4)

Robust Ripple Regulator™ (R3) Controller, Intel VR12.5, VR12.6, VR12.6+ Voltage Regulator IC 1 Output 32-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 018094-ISL95812HRZ-T ISL95812HRZ-T
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95812HRZ-T Special Purpose Regulators
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921252 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
PMIC - PMIC - Power Management - Specialized - AD1315KZ - 909274-AD1315KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details