The ISL95811WFUZ is a digitally controlled potentiometer featuring 256 taps and an I2C interface. It integrates a non-volatile memory that stores the wiper position, allowing for precise control in various applications such as signal processing and parameter adjustments. The device operates within a voltage range of 2.7V to 5.5V and has a typical wiper resistance of 70Ω at 3.3V. It supports a standby current of 10µA maximum and offers high reliability with an endurance of 1,000,000 data changes per bit and a data retention of 50 years at temperatures up to +55°C. The ISL95811WFUZ is available in both 8-lead MSOP and TDFN packages and is RoHS compliant. However, it is noted as not recommended for new designs, with the ISL95810 suggested as a replacement.
Digital Potentiometer 10k Ohm 1 Circuit 256 Taps I²C Interface 8-MSOP
IC DGTL POT 10KOHM 256TAP 8MSOP
Digital Potentiometer 10k Ohm 1 Circuit 256 Taps I²C Interface 8-MSOP
IC DGTL POT 10KOHM 256TAP 8MSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | ISL95811WFUZ-ND | ISL95811WFUZ | ISL95811WFUZ | ISL95811WFUZ |
| Product Name | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP |
| Resistance Taper | Linear | |||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % |