The ISL95811UFUZ-T is a digitally controlled potentiometer featuring 256 resistor taps with a resolution of 0.4%. It operates via an I2C serial interface and includes 5 bytes of general-purpose non-volatile memory for storing the wiper position. The device can function as either a three-terminal potentiometer or a two-terminal variable resistor, making it suitable for various applications such as control and signal processing. This component has a typical wiper resistance of 70Ω at a supply voltage of 3.3V and a standby current of 10µA maximum. It supports a power supply range of 2.7V to 5.5V and offers total resistance options of 50kΩ and 10kΩ. The ISL95811UFUZ-T is designed for high reliability, with an endurance rating of 1,000,000 data changes per bit and a data retention period of 50 years at temperatures up to +55°C. The device is available in an 8-lead MSOP package and is RoHS compliant. However, it is noted as not recommended for new designs, with the ISL95810 suggested as a replacement.
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 8-MSOP
IC DGTL POT 50KOHM 256TAP 8MSOP Product overview: ISL95811UFUZ-T from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL95811UFUZ-T can be used for catalog matching and distributor lookup.
Digital Potentiometer, CMOS, PDSO8
Manufacturer: Intersil
Win Source Part Number: 1048992-ISL95811UFUZ
Packaging: Reel - TR
Number of Circuits: 1
Tolerance: ±20%
Configuration: Potentiometer
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): ±45 ppm/°C
Resistance - Wiper (Ohms) (Typ): 70
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 8-MSOP
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 8-MSOP
DIGIPOT, CMOS, PDSO8
IC DGTL POT 50KOHM 256TAP 8MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Chip Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | ISL95811UFUZ-T-ND | 717-ISL95811UFUZ-T | ISL95811UFUZ-T | 1048992-ISL95811UFUZ-T | ISL95811UFUZ-T | ISL95811UFUZ-T | ISL95811UFUZ-T |
| Product Name | Digital Potentiometers | 50KOHM Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - ISL95811UFUZ-T | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | ||
| Resistance Taper | Linear | ||||||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | |||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % |