Renesas Electronics Corporation Digital Potentiometers ISL95811UFRTZ

Description
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 8-TDFN (3x3)
Request a Quote
Description
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 8-TDFN (3x3)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL95811UFRTZ is a digitally controlled potentiometer with a total resistance of 50kΩ and 256 taps, offering a resolution of 0.4%. It features an I2C serial interface for easy control and includes both a volatile Wiper Register (WR) and a non-volatile Initial Value Register (IVR) for storing the wiper position. The device operates within a power supply range of 2.7V to 5.5V and has a typical wiper resistance of 70Ω at 3.3V. It is designed for low power consumption, with a maximum standby current of 10µA. The ISL95811UFRTZ is suitable for various applications, including control, parameter adjustments, and signal processing. It is packaged in an 8-lead TDFN format and is compliant with RoHS standards. The device has a high reliability rating, with an endurance of 1,000,000 data changes per bit and a data retention period of 50 years at temperatures up to +55°C. However, it is noted that this part is not recommended for new designs, with the ISL95810 suggested as a replacement.

Datasheet Summary
Powered by GS/AI

The ISL95811UFRTZ is a digitally controlled potentiometer with a total resistance of 50kΩ and 256 taps, offering a resolution of 0.4%. It features an I2C serial interface for easy control and includes both a volatile Wiper Register (WR) and a non-volatile Initial Value Register (IVR) for storing the wiper position. The device operates within a power supply range of 2.7V to 5.5V and has a typical wiper resistance of 70Ω at 3.3V. It is designed for low power consumption, with a maximum standby current of 10µA. The ISL95811UFRTZ is suitable for various applications, including control, parameter adjustments, and signal processing. It is packaged in an 8-lead TDFN format and is compliant with RoHS standards. The device has a high reliability rating, with an endurance of 1,000,000 data changes per bit and a data retention period of 50 years at temperatures up to +55°C. However, it is noted that this part is not recommended for new designs, with the ISL95810 suggested as a replacement.

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - ISL95811UFRTZ-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL95811UFRTZ-ND
Digital Potentiometers ISL95811UFRTZ-ND
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 8-TDFN (3x3)

Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 8-TDFN (3x3)

Buy Now Datasheet
Singapore, Singapore
50KOHM Digital Potentiometer
717-ISL95811UFRTZ
50KOHM Digital Potentiometer 717-ISL95811UFRTZ
IC DGTL POT 50KOHM 256TAP 8TDFN Product overview: ISL95811UFRTZ from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL95811UFRTZ can be used for catalog matching and distributor lookup.

IC DGTL POT 50KOHM 256TAP 8TDFN Product overview: ISL95811UFRTZ from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL95811UFRTZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - 1319611-ISL95811UFRTZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1319611-ISL95811UFRTZ
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1319611-ISL95811UFRTZ
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1319611-ISL95811UFRT Z Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Packaging: Tube Number of Circuits: 1 Standard Package: 100 Mounting: Surface Mount Tolerance: ±20% Configuration: Potentiometer Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 50k Taper: Linear Number of Taps: 256 Temperature Coefficient (Typ): ±45ppm/°C Resistance - Wiper (Ohms) (Typ): 70 Voltage - Supply: 2.7V ~ 5.5V Supplier Device Package: 8-TDFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-WDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: ISL95811 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1319611-ISL95811UFRTZ
Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Packaging: Tube
Number of Circuits: 1
Standard Package: 100
Mounting: Surface Mount
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): ±45ppm/°C
Resistance - Wiper (Ohms) (Typ): 70
Voltage - Supply: 2.7V ~ 5.5V
Supplier Device Package: 8-TDFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-WDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: ISL95811
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - ISL95811UFRTZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
ISL95811UFRTZ
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers ISL95811UFRTZ
IC DGTL POT 50KOHM 256TAP 8TDFN

IC DGTL POT 50KOHM 256TAP 8TDFN

Supplier's Site
Digital Potentiometers - ISL95811UFRTZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL95811UFRTZ
Digital Potentiometers ISL95811UFRTZ
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 8-TDFN (3x3)

Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 8-TDFN (3x3)

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - ISL95811UFRTZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL95811UFRTZ
Data Acquisition - Digital Potentiometers ISL95811UFRTZ
IC DGTL POT 50KOHM 256TAP 8TDFN

IC DGTL POT 50KOHM 256TAP 8TDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number ISL95811UFRTZ-ND 717-ISL95811UFRTZ 1319611-ISL95811UFRTZ ISL95811UFRTZ ISL95811UFRTZ ISL95811UFRTZ
Product Name Digital Potentiometers 50KOHM Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 8-WDFN Exposed Pad 8-WDFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data