Renesas Electronics Corporation 10KOHM Digital Potentiometer ISL95810WIU8

Description
Single Digitally Controlled Potentiometer (XDCP) | IC DGTL POT 10KOHM 256TAP 8MSOP Product overview: ISL95810WIU8 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL95810WIU8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single Digitally Controlled Potentiometer (XDCP) | IC DGTL POT 10KOHM 256TAP 8MSOP Product overview: ISL95810WIU8 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL95810WIU8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10KOHM Digital Potentiometer - 717-ISL95810WIU8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10KOHM Digital Potentiometer
717-ISL95810WIU8
10KOHM Digital Potentiometer 717-ISL95810WIU8
Single Digitally Controlled Potentiometer (XDCP) | IC DGTL POT 10KOHM 256TAP 8MSOP Product overview: ISL95810WIU8 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL95810WIU8 can be used for catalog matching and distributor lookup.

Single Digitally Controlled Potentiometer (XDCP) | IC DGTL POT 10KOHM 256TAP 8MSOP Product overview: ISL95810WIU8 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL95810WIU8 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - ISL95810WIU8
1190499-ISL95810WIU8
Data Acquisition - Data Acquisition - Digital Potentiometers - ISL95810WIU8 1190499-ISL95810WIU8
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190499-ISL95810WIU8 Packaging: Tube Tolerance: ±20% Temperature Coefficient: ±45ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 10k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 8-MSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: ISL95810 Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V Taps per POT: 256 Resistance - Wiper (Ohms): 70

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190499-ISL95810WIU8
Packaging: Tube
Tolerance: ±20%
Temperature Coefficient: ±45ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 10k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: ISL95810
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Taps per POT: 256
Resistance - Wiper (Ohms): 70

Buy Now
Digital Potentiometers - ISL95810WIU8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL95810WIU8
Digital Potentiometers ISL95810WIU8
Digital Potentiometer 10k Ohm 1 Circuit 256 Taps I²C Interface 8-MSOP

Digital Potentiometer 10k Ohm 1 Circuit 256 Taps I²C Interface 8-MSOP

Buy Now Datasheet
Digital Potentiometers - ISL95810WIU8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL95810WIU8
Digital Potentiometers ISL95810WIU8
Digital Potentiometer 10k Ohm 1 Circuit 256 Taps I²C Interface 8-MSOP

Digital Potentiometer 10k Ohm 1 Circuit 256 Taps I²C Interface 8-MSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - ISL95810WIU8 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL95810WIU8
Data Acquisition - Digital Potentiometers ISL95810WIU8
IC DGTL POT 10KOHM 256TAP 8MSOP

IC DGTL POT 10KOHM 256TAP 8MSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 717-ISL95810WIU8 1190499-ISL95810WIU8 ISL95810WIU8 ISL95810WIU8
Product Name 10KOHM Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - ISL95810WIU8 Digital Potentiometers Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 10000 ohms 10000 ohms
Tolerance 20 +/- %
Operating DC Voltage 2.7 to 5.5 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Adjustable Resistors - 2383224 - RS Components, Ltd.
Specs
Technology / Construction MetalAlloy; NiCr Alloy
Mounting / Packaging Screw Terminals; Screw
Resistance Range 2000 ohms
View Details