The ISL95810 integrates a digitally controlled potentiometer (XDCP) on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometer is implemented with a combination of resistor elements and CMOS switches. The position of the wiper is controlled by the user through the Isup2/supC bus interface. The potentiometer has an associated volatile Wiper Register (WR) and a non-volatile Initial Value Register (IVR), that can be directly written to and read by the user. The content of the WR controls the position of the wiper. At power-up the device recalls the contents of the DCP's IVR to the WR.brbr The DCP can be used as three-terminal potentiometer or as two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.
Digital Potentiometer, 1 Func, 10000ohm, 2-wire Serial Control Interface, 256 Positions, CMOS, PDSO8
Digital Potentiometer 10k Ohm 1 Circuit 256 Taps I²C Interface 8-TDFN (3x3)
Digital Potentiometer ICs ISL95810W SINGLE 256 TAP I2C 10KOHM XDCP Product overview: ISL95810WIRT8Z from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL95810WIRT8Z can be used for catalog matching and distributor lookup.
IC,Digital Potentiometer,CMOS,L
DIGITAL POTENTIOMETER, 1 FUNC, 1
Digital Potentiometer 10k Ohm 1 Circuit 256 Taps I²C Interface 8-TDFN (3x3)
Digital Potentiometer 10k Ohm 1 Circuit 256 Taps I²C Interface 8-TDFN (3x3)
IC DGTL POT 10KOHM 256TAP 8TDFN
| Renesas Electronics Corporation | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Chip Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | ISL95810WIRT8Z | ISL95810WIRT8Z | ISL95810WIRT8Z-ND | 717-ISL95810WIRT8Z | 20M5520 | ISL95810WIRT8Z | ISL95810WIRT8Z | ISL95810WIRT8Z |
| Product Name | Single Digitally Controlled Potentiometer (XDCP™) | Digital Potentiometers | 10KOHM Digital Potentiometer | Ic,digital Potentiometer,cmos,llcc,8Pin,plastic Rohs Compliant Renesas | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers | |
| Mounting / Packaging | DFN8, MSOP8 | Surface Mount Technology (SMT / SMD); 8-WDFN Exposed Pad | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |||
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||||
| Resistance Taper | Linear | Linear | ||||||
| Operating Temperature | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Packing Method | Tube; Tube |