The ISL95810 integrates a digitally controlled potentiometer (XDCP) on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometer is implemented with a combination of resistor elements and CMOS switches. The position of the wiper is controlled by the user through the Isup2/supC bus interface. The potentiometer has an associated volatile Wiper Register (WR) and a non-volatile Initial Value Register (IVR), that can be directly written to and read by the user. The content of the WR controls the position of the wiper. At power-up the device recalls the contents of the DCP's IVR to the WR.brbr The DCP can be used as three-terminal potentiometer or as two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 8-MSOP
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 8-MSOP
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 8-MSOP
IC DGTL POT 50KOHM 256TAP 8MSOP Product overview: ISL95810UIU8Z-T from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL95810UIU8Z-T can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 129479-ISL95810UIU8Z
Packaging: Reel - TR
Number of Circuits: 1
Tolerance: ±20%
Configuration: Potentiometer
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): ±45 ppm/°C
Resistance - Wiper (Ohms) (Typ): 70
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 8-MSOP
IC DGTL POT 50KOHM 256TAP 8MSOP
IC, 0 DRIVER, 5.5V, MSOP-8, FULL REEL; End To End Resistance:50kohm; Control Interface:I2C, Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Potentiometer IC Case Style:MSOP RoHS Compliant: Yes
NV DIGITAL POTENTIOMETER, 50kohm, 256, MSOP; End To End Resistance:50kohm; Control Interface:I2C, Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; No. of Pins:8Pins RoHS Compliant: Yes
DIGITAL POT, 50K, -40 TO 85DEG C; End To End Resistance:50kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Potentiometer IC Case RoHS Compliant: Yes
IC DGTL POT 50KOHM 256TAP 8MSOP
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | ISL95810UIU8Z-T | ISL95810UIU8Z-TCT-ND | 717-ISL95810UIU8Z-T | 129479-ISL95810UIU8Z-T | ISL95810UIU8Z-T | ISL95810UIU8Z-T | 79K7544 | ISL95810UIU8Z-T |
| Product Name | Single Digitally Controlled Potentiometer (XDCP™) | Digital Potentiometers | 50KOHM Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - ISL95810UIU8Z-T | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Ic, 0 Driver, 5.5V, Msop-8, Full Reel; End To End Resistance Renesas | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | DFN8, MSOP8 | Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | ||
| Potentiometer Type | Digital Potentiometer | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | |||||
| Resistance Taper | Linear | Linear | ||||||
| Operating Temperature | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms |