Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ISL95808IRZ-T ISL95808IRZ-T

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 922044-ISL95808IRZ-T Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x2) Package: 8-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL95808 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 922044-ISL95808IRZ-T Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x2) Package: 8-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL95808 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ISL95808IRZ-T - 922044-ISL95808IRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL95808IRZ-T
922044-ISL95808IRZ-T
PMIC - PMIC - Gate Drivers - ISL95808IRZ-T 922044-ISL95808IRZ-T
Manufacturer: Renesas Electronics America Win Source Part Number: 922044-ISL95808IRZ-T Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x2) Package: 8-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL95808 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 922044-ISL95808IRZ-T
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x2)
Package: 8-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL95808
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Gate Drivers - ISL95808IRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
ISL95808IRZ-T
PMIC - Gate Drivers ISL95808IRZ-T
IC GATE DRVR HALF-BRIDGE 8DFN

IC GATE DRVR HALF-BRIDGE 8DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - ISL95808IRZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
ISL95808IRZ-T
Integrated Circuits (ICs) - PMIC - Gate Drivers ISL95808IRZ-T
IC GATE DRVR HALF-BRIDGE 8DFN

IC GATE DRVR HALF-BRIDGE 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 922044-ISL95808IRZ-T ISL95808IRZ-T ISL95808IRZ-T
Product Name PMIC - PMIC - Gate Drivers - ISL95808IRZ-T PMIC - Gate Drivers Integrated Circuits (ICs) - PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details
Quad 2-Input NAND - AF54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Dual 2-input OR gate - 74AHC2G32DP,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
7 suppliers