IC REG CTRLR MULTIPH 1OUT 52QFN Product overview: ISL95712IRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95712IRZ can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 922043-ISL95712IRZ
Operating Temperature Range: -40°C ~ 100°C
Features: series Controller, AMD Fusion™ SVI 2.0 CPU GPU Voltage Regulator IC 1 Output 52-QFN (6x6)
Package: 52-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: ISL95712
Categories: Integrated Circuits (ICs)
Case / Package: 52-QFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Switching Controllers Multi-Phase Controller AMD SVI2
IC REG CTRLR MULTIPH 1OUT 52QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-ISL95712IRZ | 922043-ISL95712IRZ | ISL95712IRZ | ISL95712IRZ |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95712IRZ | Switching Controllers | PMIC - Voltage Regulators - Special Purpose |
| Output Voltage Type | Fixed | |||
| Package Type | Other; Tube | Other; 52-QFN (6x6) | Other; 52-VFQFN Exposed Pad | |
| Output Voltage | 1.55 volts | |||
| IOUT | 120 amps |