IC REG CTRLR MULTIPH 1OUT 52QFN Product overview: ISL95712HRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL95712HRZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 710561-ISL95712HRZ-T
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Controller, AMD Fusion SVI 2.0 CPU GPU
Voltage - Output: Adj to 1.55V
Categories: Integrated Circuits
Supplier Device Package: 52-QFN (6x6)
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Package: 52-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Family Part Number: ISL95712
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 4.75V ~ 5.25V
IC REG CTRLR MULTIPH 1OUT 52QFN
IC REG CTRLR MULTIPH 1OUT 52QFN
Switching Controllers Multi-Phase Controller AMD SVI2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 750-ISL95712HRZ-T | 710561-ISL95712HRZ-T | ISL95712HRZ-T | ISL95712HRZ-T | ISL95712HRZ-T |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL95712HRZ-T | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators | Switching Controllers |
| Output Voltage Type | Fixed | ||||
| Package Type | Other; Tape & Reel (TR) | Other; 52-VFQFN Exposed Pad | Other; 52-VFQFN Exposed Pad | Other; 52-VFQFN Exposed Pad | |
| Output Voltage | 1.55 volts | ||||
| IOUT | 120 amps |