Renesas Electronics Corporation Digital Potentiometers ISL95711WIU10Z

Description
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP
Request a Quote Datasheet
Description
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - ISL95711WIU10Z-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL95711WIU10Z-ND
Digital Potentiometers ISL95711WIU10Z-ND
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP

Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - ISL95711WIU10Z - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL95711WIU10Z
Data Acquisition - Digital Potentiometers ISL95711WIU10Z
IC DGTL POT 10KOHM 128TAP 10MSOP

IC DGTL POT 10KOHM 128TAP 10MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - ISL95711WIU10Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
ISL95711WIU10Z
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers ISL95711WIU10Z
IC DGTL POT 10KOHM 128TAP 10MSOP

IC DGTL POT 10KOHM 128TAP 10MSOP

Supplier's Site
Digital Potentiometers - ISL95711WIU10Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL95711WIU10Z
Digital Potentiometers ISL95711WIU10Z
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP

Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number ISL95711WIU10Z-ND ISL95711WIU10Z ISL95711WIU10Z ISL95711WIU10Z
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 1676225-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
3 suppliers