The ISL95711UIU10Z is a digital potentiometer featuring a resistance value of 50k Ohm and a total of 128 taps, allowing for precise adjustments in various applications. It operates with a terminal voltage range of ±2.7V to ±5V and utilizes an I2C serial interface for control, enabling easy integration into digital systems. The device includes a non-volatile memory that retains the wiper position, allowing for recall after power interruptions. It is designed for low power consumption, with a standby current of 1µA and an active current of up to 200µA. The ISL95711UIU10Z is housed in a 10-lead MSOP package and is suitable for industrial and automotive control, parameter adjustments, and amplifier biasing. The product is rated for an operating temperature range of -40°C to +85°C, ensuring reliability in diverse environments.
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 809471-ISL95711UIU10
Packaging: Tube
Mounting Style: SMD
Features: Selectable Address
Number of Circuits: 1
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 128
Temperature Coefficient (Typ): ±50ppm/°C
Resistance - Wiper (Ohms) (Typ): 70
Part Status: Obsolete (End Of Life)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): ±2.7V ~ 5.5V
Part Number Series: ISL95711
IC DGTL POT 50KOHM 128TAP 10MSOP Product overview: ISL95711UIU10Z from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL95711UIU10Z can be used for catalog matching and distributor lookup.
IC DGTL POT 50KOHM 128TAP 10MSOP
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP
IC DGTL POT 50KOHM 128TAP 10MSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | ISL95711UIU10Z-ND | 809471-ISL95711UIU10Z | 717-ISL95711UIU10Z | ISL95711UIU10Z | ISL95711UIU10Z | ISL95711UIU10Z |
| Product Name | Digital Potentiometers | Data Acquisition - Data Acquisition - Digital Potentiometers - ISL95711UIU10Z | 50KOHM Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP | Surface Mount Technology (SMT / SMD) | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Taper | Linear | |||||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | |||
| Operating DC Voltage | 2.7 to 5.5 volts | ? to 5.5 volts |