Renesas Electronics Corporation PMIC - PMIC - Battery Chargers - ISL95538BIRTZ ISL95538BIRTZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875904-ISL95538BIRTZ Series: R3™ Features: Charger IC Package: Tube Family Name: ISL95538 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875904-ISL95538BIRTZ Series: R3™ Features: Charger IC Package: Tube Family Name: ISL95538 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - ISL95538BIRTZ - 875904-ISL95538BIRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL95538BIRTZ
875904-ISL95538BIRTZ
PMIC - PMIC - Battery Chargers - ISL95538BIRTZ 875904-ISL95538BIRTZ
Manufacturer: Renesas Electronics America Win Source Part Number: 875904-ISL95538BIRTZ Series: R3™ Features: Charger IC Package: Tube Family Name: ISL95538 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875904-ISL95538BIRTZ
Series: R3™
Features: Charger IC
Package: Tube
Family Name: ISL95538
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 875904-ISL95538BIRTZ
Product Name PMIC - PMIC - Battery Chargers - ISL95538BIRTZ
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Motor Drivers, Controllers - A5947KLPTR-B-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3.6 amps
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Voltage Controllers - 1900339 - RS Components, Ltd.
Specs
Package Type SOIC; Other; Soic
IOUT 3 amps
View Details