Renesas Electronics Corporation Hybrid Power Boost (HPB) and Narrow VDC (NVDC) Combo Battery Charger with SMBus Interface ISL95521AHRZ-T

Description
The ISL95521A is a highly versatile combo battery charger configurable for operating as either a Hybrid Power Boost (HPB) charger or a Narrow VDC (NVDC) charger, supporting 2-, 3- or 4-cell batteries. Both configurations allow the battery to work with the adapter together to supply the system load when it exceeds the adapter capability, referred to as system Turbo mode. The HPB charger configuration reverse-boosts battery energy to system bus in order to help the adapter provide the system power in Turbo mode. NVDC charger configuration quickly turns on BGATE to enable the battery to help the adapter provide the system power in Turbo mode. The ISL95521A uses N-channel MOSFETs (NFETs) for all the switches to achieve the best performance and lowest BOM cost. The internal charge pump is capable of turning on all the NFETs fast or slow depending on the circumstance or the need. The ability to quickly turn on NFETs prevents system bus voltage drop when the battery is suddenly removed in Turbo mode or in Battery Learn mode. The ISL95521A provides many protection features including a PROCHOT# indicator for system low voltage, adapter overcurrent, battery overcurrent or overheating, with an array of SMBus programmable parameters for maximum flexibility. It also features hardware based adapter current limit and battery-current limit in addition to SMBus programmable limits. The ISL95521A provides a high accuracy adapter current monitor, battery current monitor and system power monitor outputs. To provide maximum flexibility for working with high power and low power systems, it provides several configurable current-sense resistor value options to achieve the best trade-off of current sensing accuracy vs power loss. The ISL95521A uses the Intersil’s Robust Ripple Regulator (R3™) modulation scheme to provide excellent light-load efficiency and fast dynamic response. It is available in a 32 Ld 4x4mm2 QFN package.
Request a Quote Datasheet
Description
The ISL95521A is a highly versatile combo battery charger configurable for operating as either a Hybrid Power Boost (HPB) charger or a Narrow VDC (NVDC) charger, supporting 2-, 3- or 4-cell batteries. Both configurations allow the battery to work with the adapter together to supply the system load when it exceeds the adapter capability, referred to as system Turbo mode. The HPB charger configuration reverse-boosts battery energy to system bus in order to help the adapter provide the system power in Turbo mode. NVDC charger configuration quickly turns on BGATE to enable the battery to help the adapter provide the system power in Turbo mode. The ISL95521A uses N-channel MOSFETs (NFETs) for all the switches to achieve the best performance and lowest BOM cost. The internal charge pump is capable of turning on all the NFETs fast or slow depending on the circumstance or the need. The ability to quickly turn on NFETs prevents system bus voltage drop when the battery is suddenly removed in Turbo mode or in Battery Learn mode. The ISL95521A provides many protection features including a PROCHOT# indicator for system low voltage, adapter overcurrent, battery overcurrent or overheating, with an array of SMBus programmable parameters for maximum flexibility. It also features hardware based adapter current limit and battery-current limit in addition to SMBus programmable limits. The ISL95521A provides a high accuracy adapter current monitor, battery current monitor and system power monitor outputs. To provide maximum flexibility for working with high power and low power systems, it provides several configurable current-sense resistor value options to achieve the best trade-off of current sensing accuracy vs power loss. The ISL95521A uses the Intersil’s Robust Ripple Regulator (R3™) modulation scheme to provide excellent light-load efficiency and fast dynamic response. It is available in a 32 Ld 4x4mm2 QFN package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hybrid Power Boost (HPB) and Narrow VDC (NVDC) Combo Battery Charger with SMBus Interface - ISL95521AHRZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
Hybrid Power Boost (HPB) and Narrow VDC (NVDC) Combo Battery Charger with SMBus Interface
ISL95521AHRZ-T
Hybrid Power Boost (HPB) and Narrow VDC (NVDC) Combo Battery Charger with SMBus Interface ISL95521AHRZ-T
The ISL95521A is a highly versatile combo battery charger configurable for operating as either a Hybrid Power Boost (HPB) charger or a Narrow VDC (NVDC) charger, supporting 2-, 3- or 4-cell batteries. Both configurations allow the battery to work with the adapter together to supply the system load when it exceeds the adapter capability, referred to as system Turbo mode. The HPB charger configuration reverse-boosts battery energy to system bus in order to help the adapter provide the system power in Turbo mode. NVDC charger configuration quickly turns on BGATE to enable the battery to help the adapter provide the system power in Turbo mode. The ISL95521A uses N-channel MOSFETs (NFETs) for all the switches to achieve the best performance and lowest BOM cost. The internal charge pump is capable of turning on all the NFETs fast or slow depending on the circumstance or the need. The ability to quickly turn on NFETs prevents system bus voltage drop when the battery is suddenly removed in Turbo mode or in Battery Learn mode. The ISL95521A provides many protection features including a PROCHOT# indicator for system low voltage, adapter overcurrent, battery overcurrent or overheating, with an array of SMBus programmable parameters for maximum flexibility. It also features hardware based adapter current limit and battery-current limit in addition to SMBus programmable limits. The ISL95521A provides a high accuracy adapter current monitor, battery current monitor and system power monitor outputs. To provide maximum flexibility for working with high power and low power systems, it provides several configurable current-sense resistor value options to achieve the best trade-off of current sensing accuracy vs power loss. The ISL95521A uses the Intersil’s Robust Ripple Regulator (R3™) modulation scheme to provide excellent light-load efficiency and fast dynamic response. It is available in a 32 Ld 4x4mm2 QFN package.

The ISL95521A is a highly versatile combo battery charger configurable for operating as either a Hybrid Power Boost (HPB) charger or a Narrow VDC (NVDC) charger, supporting 2-, 3- or 4-cell batteries. Both configurations allow the battery to work with the adapter together to supply the system load when it exceeds the adapter capability, referred to as system Turbo mode. The HPB charger configuration reverse-boosts battery energy to system bus in order to help the adapter provide the system power in Turbo mode. NVDC charger configuration quickly turns on BGATE to enable the battery to help the adapter provide the system power in Turbo mode.
The ISL95521A uses N-channel MOSFETs (NFETs) for all the switches to achieve the best performance and lowest BOM cost. The internal charge pump is capable of turning on all the NFETs fast or slow depending on the circumstance or the need. The ability to quickly turn on NFETs prevents system bus voltage drop when the battery is suddenly removed in Turbo mode or in Battery Learn mode.
The ISL95521A provides many protection features including a PROCHOT# indicator for system low voltage, adapter overcurrent, battery overcurrent or overheating, with an array of SMBus programmable parameters for maximum flexibility. It also features hardware based adapter current limit and battery-current limit in addition to SMBus programmable limits.
The ISL95521A provides a high accuracy adapter current monitor, battery current monitor and system power monitor outputs. To provide maximum flexibility for working with high power and low power systems, it provides several configurable current-sense resistor value options to achieve the best trade-off of current sensing accuracy vs power loss.
The ISL95521A uses the Intersil’s Robust Ripple Regulator (R3™) modulation scheme to provide excellent light-load efficiency and fast dynamic response. It is available in a 32 Ld 4x4mm2 QFN package.

Supplier's Site Datasheet
PMIC - Battery Chargers - ISL95521AHRZ-T-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL95521AHRZ-T-ND
PMIC - Battery Chargers ISL95521AHRZ-T-ND
IC BATT CHG LI-ION 2-4CELL 32QFN

IC BATT CHG LI-ION 2-4CELL 32QFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - ISL95521AHRZ-T - 809573-ISL95521AHRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL95521AHRZ-T
809573-ISL95521AHRZ-T
PMIC - PMIC - Battery Chargers - ISL95521AHRZ-T 809573-ISL95521AHRZ-T
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 809573-ISL95521AHRZ- T Packaging: Reel Mounting Style: SMD Interface: SMBus Fault Protection: Over Current, Over Temperature Battery Chemistry: Lithium Ion/Polymer Number of Cells: 2 ~ 4 Supplier Device Package: 32-QFN (4x4) Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 6,000 MSL Level: 3 (168 Hours) Voltage - Supply (Maximum): 25V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 809573-ISL95521AHRZ-T
Packaging: Reel
Mounting Style: SMD
Interface: SMBus
Fault Protection: Over Current, Over Temperature
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 2 ~ 4
Supplier Device Package: 32-QFN (4x4)
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 6,000
MSL Level: 3 (168 Hours)
Voltage - Supply (Maximum): 25V

Buy Now
Battery Chargers - ISL95521AHRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL95521AHRZ-T
Battery Chargers ISL95521AHRZ-T
Charger IC Lithium Ion/Polymer 32-QFN (4x4)

Charger IC Lithium Ion/Polymer 32-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Chargers - ISL95521AHRZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Chargers
ISL95521AHRZ-T
Integrated Circuits (ICs) - PMIC - Battery Chargers ISL95521AHRZ-T
IC BATT CHG LI-ION 2-4CELL 32QFN

IC BATT CHG LI-ION 2-4CELL 32QFN

Supplier's Site
PMIC - Battery Chargers - ISL95521AHRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL95521AHRZ-T
PMIC - Battery Chargers ISL95521AHRZ-T
IC BATT CHG LI-ION 2-4CELL 32QFN

IC BATT CHG LI-ION 2-4CELL 32QFN

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number ISL95521AHRZ-T ISL95521AHRZ-T-ND 809573-ISL95521AHRZ-T ISL95521AHRZ-T ISL95521AHRZ-T ISL95521AHRZ-T
Product Name Hybrid Power Boost (HPB) and Narrow VDC (NVDC) Combo Battery Charger with SMBus Interface PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - ISL95521AHRZ-T Battery Chargers Integrated Circuits (ICs) - PMIC - Battery Chargers PMIC - Battery Chargers
Features Over Current Protection Over Current Protection; Lead-Free Over Current Protection Over Current Protection Over Current Protection
Package Type QFNL 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad
Supply Voltage 4.75 to 25 volts 25 volts
Charge Current 64 to 256 mA
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1897034 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type Tqfn
Pins 28
View Details
PMIC - Battery Chargers - ISL6292-2CR4 - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
Charge Current 2000 mA
View Details
BQ24192I I2C Controlled 4.5A Single Cell USB/Adaptor Charger w/ Narrow VDC Power Path - BQ24192IRGET - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers