Renesas Electronics Corporation PMIC - PMIC - Battery Chargers - ISL9538HRTZ-T ISL9538HRTZ-T

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875896-ISL9538HRTZ-T Features: Charger IC Package: Reel - TR Family Name: ISL9538 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875896-ISL9538HRTZ-T Features: Charger IC Package: Reel - TR Family Name: ISL9538 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - ISL9538HRTZ-T - 875896-ISL9538HRTZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL9538HRTZ-T
875896-ISL9538HRTZ-T
PMIC - PMIC - Battery Chargers - ISL9538HRTZ-T 875896-ISL9538HRTZ-T
Manufacturer: Renesas Electronics America Win Source Part Number: 875896-ISL9538HRTZ-T Features: Charger IC Package: Reel - TR Family Name: ISL9538 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected

Manufacturer: Renesas Electronics America
Win Source Part Number: 875896-ISL9538HRTZ-T
Features: Charger IC
Package: Reel - TR
Family Name: ISL9538
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 875896-ISL9538HRTZ-T
Product Name PMIC - PMIC - Battery Chargers - ISL9538HRTZ-T
Package Type Other; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3950SLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.8 amps
View Details
PMIC - Voltage Regulators - Linear - 5962R9951703VXA - Lingto Electronic Limited
Specs
Regulator Category Linear
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details