Manufacturer: Renesas Electronics America
Win Source Part Number: 875892-ISL95338IRTZ
Series: *
Features: Switching Regulator IC Output
Package: Tube
Family Name: ISL95338
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Switching Voltage Regulators Notebook Bi-directional VR for Peripherals 4X4 TQFN
IC REG NOTEBOOK BI-DIR VR FOR P
IC REG NOTEBOOK BI-DIR VR FOR P
IC REG NOTEBOOK BI-DIR VR FOR P
Switching Regulator IC Output
| Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 875892-ISL95338IRTZ | ISL95338IRTZ | ISL95338IRTZ | ISL95338IRTZ | ISL95338IRTZ | ISL95338IRTZ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL95338IRTZ | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Tube |