Renesas Electronics Corporation Dc/dc Conv, Buck-Boost, 1Mhz, Tqfn-32; Topology Renesas ISL95338IRTZ

Description
DC/DC CONV, BUCK-BOOST, 1MHZ, TQFN-32; Topology:Buck-Boost; Input Voltage Min:3.8V; Input Voltage Max:24V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TQFN; No. of Pins:32Pins; Output Current:-; Output Voltage Min:-; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK-BOOST, 1MHZ, TQFN-32; Topology:Buck-Boost; Input Voltage Min:3.8V; Input Voltage Max:24V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TQFN; No. of Pins:32Pins; Output Current:-; Output Voltage Min:-; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck-Boost, 1Mhz, Tqfn-32; Topology Renesas - 47AC9035 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck-Boost, 1Mhz, Tqfn-32; Topology Renesas
47AC9035
Dc/dc Conv, Buck-Boost, 1Mhz, Tqfn-32; Topology Renesas 47AC9035
DC/DC CONV, BUCK-BOOST, 1MHZ, TQFN-32; Topology:Buck-Boost; Input Voltage Min:3.8V; Input Voltage Max:24V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TQFN; No. of Pins:32Pins; Output Current:-; Output Voltage Min:-; Output RoHS Compliant: Yes

DC/DC CONV, BUCK-BOOST, 1MHZ, TQFN-32; Topology:Buck-Boost; Input Voltage Min:3.8V; Input Voltage Max:24V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TQFN; No. of Pins:32Pins; Output Current:-; Output Voltage Min:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 47AC9035
Product Name Dc/dc Conv, Buck-Boost, 1Mhz, Tqfn-32; Topology Renesas
Input Voltage 3.8 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details