IC REG NOTEBOOK BI-DIR VR 4X4 T Product overview: ISL95338IRTZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ISL95338IRTZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 875893-ISL95338IRTZ-
Series: *
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: ISL95338
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG NOTEBOOK BI-DIR VR 4X4 T
IC REG NOTEBOOK BI-DIR VR 4X4 T
IC REG NOTEBOOK BI-DIR VR 4X4 T
Bidirectional Buck-Boost Voltage Regulator; TQFN32; Temp Range: See Datasheet
Switching Voltage Regulators Notebook Bi-directional VR 4X4 TQFN, T&R
Switching Regulator IC Output
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-ISL95338IRTZ-T | 875893-ISL95338IRTZ-T | ISL95338IRTZ-T | ISL95338IRTZ-T | ISL95338IRTZ-T | 391-ISL95338IRTZ-T | ISL95338IRTZ-T | ISL95338IRTZ-T |
| Product Name | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL95338IRTZ-T | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Bidirectional Buck-Boost Voltage Regulator; TQFN32; Temp Range: See Datasheet | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Tape & Reel (TR) | Other; Reel - TR | ||||||
| Output Voltage | 20 volts | |||||||
| IOUT | 6 amps |