Renesas Electronics Corporation Digitally Controlled Potentiometer (XDCP™) ISL95311WIU10Z

Description
Terminal Voltage 0V to 13.2V, 128 Taps Isup2/supC Interfacebrbr The Intersil ISL95311 is a digitally controlled potentiometer (XDCP). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by an Isup2/supC interface. The potentiometer is implemented by a resistor array composed of 127 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The wiper of the potentiometer has an associated volatile Wiper Counter Register (WR) and a non-volatile Initial Value Register (IVR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper on the resistor array through the switches. At power-up, the device recalls the contents of the IVR to the corresponding WR.brbr The device can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications, including: ul liLCD contrast control/li liParameter and bias adjustments/li liIndustrial and automotive control/li liMechanical pot replacement/li /ul
Request a Quote Datasheet
Description
Terminal Voltage 0V to 13.2V, 128 Taps Isup2/supC Interfacebrbr The Intersil ISL95311 is a digitally controlled potentiometer (XDCP). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by an Isup2/supC interface. The potentiometer is implemented by a resistor array composed of 127 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The wiper of the potentiometer has an associated volatile Wiper Counter Register (WR) and a non-volatile Initial Value Register (IVR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper on the resistor array through the switches. At power-up, the device recalls the contents of the IVR to the corresponding WR.brbr The device can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications, including: ul liLCD contrast control/li liParameter and bias adjustments/li liIndustrial and automotive control/li liMechanical pot replacement/li /ul
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digitally Controlled Potentiometer (XDCP™) - ISL95311WIU10Z - Renesas Electronics Corporation
Milpitas, CA, USA
Digitally Controlled Potentiometer (XDCP™)
ISL95311WIU10Z
Digitally Controlled Potentiometer (XDCP™) ISL95311WIU10Z
Terminal Voltage 0V to 13.2V, 128 Taps Isup2/supC Interfacebrbr The Intersil ISL95311 is a digitally controlled potentiometer (XDCP). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by an Isup2/supC interface. The potentiometer is implemented by a resistor array composed of 127 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The wiper of the potentiometer has an associated volatile Wiper Counter Register (WR) and a non-volatile Initial Value Register (IVR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper on the resistor array through the switches. At power-up, the device recalls the contents of the IVR to the corresponding WR.brbr The device can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications, including: ul liLCD contrast control/li liParameter and bias adjustments/li liIndustrial and automotive control/li liMechanical pot replacement/li /ul

Terminal Voltage 0V to 13.2V, 128 Taps Isup2/supC Interfacebrbr The Intersil ISL95311 is a digitally controlled potentiometer (XDCP). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by an Isup2/supC interface. The potentiometer is implemented by a resistor array composed of 127 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The wiper of the potentiometer has an associated volatile Wiper Counter Register (WR) and a non-volatile Initial Value Register (IVR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper on the resistor array through the switches. At power-up, the device recalls the contents of the IVR to the corresponding WR.brbr The device can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications, including: ul liLCD contrast control/li liParameter and bias adjustments/li liIndustrial and automotive control/li liMechanical pot replacement/li /ul

Supplier's Site Datasheet
Digital Potentiometers - ISL95311WIU10Z-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL95311WIU10Z-ND
Digital Potentiometers ISL95311WIU10Z-ND
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP

Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP

Buy Now Datasheet
Singapore, Singapore
10KOHM Digital Potentiometer
717-ISL95311WIU10Z
10KOHM Digital Potentiometer 717-ISL95311WIU10Z
IC DGTL POT 10KOHM 128TAP 10MSOP Product overview: ISL95311WIU10Z from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL95311WIU10Z can be used for catalog matching and distributor lookup.

IC DGTL POT 10KOHM 128TAP 10MSOP Product overview: ISL95311WIU10Z from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL95311WIU10Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - ISL95311WIU10Z
018092-ISL95311WIU10Z
Data Acquisition - Data Acquisition - Digital Potentiometers - ISL95311WIU10Z 018092-ISL95311WIU10Z
Manufacturer: Intersil Win Source Part Number: 018092-ISL95311WIU10 Z Packaging: Tube/Rail Features: Selectable Address Number of Circuits: 1 Tolerance: ±20% Configuration: Potentiometer Resistance (Ohms): 10k Taper: Linear Number of Taps: 128 Temperature Coefficient (Typ): ±45 ppm/°C Resistance - Wiper (Ohms) (Typ): 70 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 018092-ISL95311WIU10Z
Packaging: Tube/Rail
Features: Selectable Address
Number of Circuits: 1
Tolerance: ±20%
Configuration: Potentiometer
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 128
Temperature Coefficient (Typ): ±45 ppm/°C
Resistance - Wiper (Ohms) (Typ): 70
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - ISL95311WIU10Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
ISL95311WIU10Z
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers ISL95311WIU10Z
IC DGTL POT 10KOHM 128TAP 10MSOP

IC DGTL POT 10KOHM 128TAP 10MSOP

Supplier's Site
Digital Potentiometers - ISL95311WIU10Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL95311WIU10Z
Digital Potentiometers ISL95311WIU10Z
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP

Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - ISL95311WIU10Z - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL95311WIU10Z
Data Acquisition - Digital Potentiometers ISL95311WIU10Z
IC DGTL POT 10KOHM 128TAP 10MSOP

IC DGTL POT 10KOHM 128TAP 10MSOP

Supplier's Site Datasheet
Ic,digital Potentiometer,cmos,tssop,10Pin,plastic Rohs Compliant Renesas - 57K4486 - Newark, An Avnet Company
Chicago, IL, United States
Ic,digital Potentiometer,cmos,tssop,10Pin,plastic Rohs Compliant Renesas
57K4486
Ic,digital Potentiometer,cmos,tssop,10Pin,plastic Rohs Compliant Renesas 57K4486
IC,Digital Potentiometer,CMOS,T SSOP,10PIN,PLASTIC RoHS Compliant: Yes

IC,Digital Potentiometer,CMOS,TSSOP,10PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number ISL95311WIU10Z ISL95311WIU10Z-ND 717-ISL95311WIU10Z 018092-ISL95311WIU10Z ISL95311WIU10Z ISL95311WIU10Z ISL95311WIU10Z 57K4486
Product Name Digitally Controlled Potentiometer (XDCP™) Digital Potentiometers 10KOHM Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - ISL95311WIU10Z Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers Ic,digital Potentiometer,cmos,tssop,10Pin,plastic Rohs Compliant Renesas
Mounting / Packaging MSOP10 Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) SSOP
Potentiometer Type Digital Potentiometer Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Taper Linear Linear
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers