Terminal Voltage 0V to 13.2V, 128 Taps Isup2/supC Interfacebrbr The Intersil ISL95311 is a digitally controlled potentiometer (XDCP). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by an Isup2/supC interface. The potentiometer is implemented by a resistor array composed of 127 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The wiper of the potentiometer has an associated volatile Wiper Counter Register (WR) and a non-volatile Initial Value Register (IVR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper on the resistor array through the switches. At power-up, the device recalls the contents of the IVR to the corresponding WR.brbr The device can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications, including: ul liLCD contrast control/li liParameter and bias adjustments/li liIndustrial and automotive control/li liMechanical pot replacement/li /ul
Digital Potentiometer ICs ISL95311W I2C 128 POSITION NONVOLATILE Product overview: ISL95311WIU10Z-TK from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL95311WIU10Z-T
Manufacturer: Intersil
Win Source Part Number: 018093-ISL95311WIU10
Packaging: Reel - TR
Features: Selectable Address
Number of Circuits: 1
Tolerance: ±20%
Configuration: Potentiometer
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 128
Temperature Coefficient (Typ): ±45 ppm/°C
Resistance - Wiper (Ohms) (Typ): 70
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP
IC DGTL POT 10KOHM 128TAP 10MSOP
NV DIGITAL POTENTIOMETER, FULL REEL; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; No. of Pins:10Pins; MSL:-RoHS Compliant: Yes
DIGITAL POTENTIOMETER, -40 TO 85DEG C ROHS COMPLIANT: YES
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP
IC DGTL POT 10KOHM 128TAP 10MSOP
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Resistors |
| Product Number | ISL95311WIU10Z-TK | 717-ISL95311WIU10Z-TK | 018093-ISL95311WIU10Z-TK | ISL95311WIU10Z-TKTR-ND | ISL95311WIU10Z-TK | 57K4487 | 66AH6197 | ISL95311WIU10Z-TK | ISL95311WIU10Z-TK |
| Product Name | Digitally Controlled Potentiometer (XDCP™) | Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - ISL95311WIU10Z-TK | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Nv Digital Potentiometer, Full Reel; End To End Resistance Renesas | Digital Potentiometer, -40 To 85Deg C Rohs Compliant Renesas | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | MSOP10 | MSOP-10 | Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |||
| Potentiometer Type | Digital Potentiometer | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||||
| Resistance Taper | Linear | Linear | |||||||
| Operating Temperature | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms |