Renesas Electronics Corporation Digital Potentiometers ISL95311UIU10Z-TK

Description
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - ISL95311UIU10Z-TK-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL95311UIU10Z-TK-ND
Digital Potentiometers ISL95311UIU10Z-TK-ND
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP

Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - ISL95311UIU10Z-TK - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL95311UIU10Z-TK
Data Acquisition - Digital Potentiometers ISL95311UIU10Z-TK
IC DGTL POT 50KOHM 128TAP 10MSOP

IC DGTL POT 50KOHM 128TAP 10MSOP

Supplier's Site Datasheet
Digital Potentiometers - ISL95311UIU10Z-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL95311UIU10Z-TK
Digital Potentiometers ISL95311UIU10Z-TK
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP

Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - ISL95311UIU10Z-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
ISL95311UIU10Z-TK
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers ISL95311UIU10Z-TK
IC DGTL POT 50KOHM 128TAP 10MSOP

IC DGTL POT 50KOHM 128TAP 10MSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number ISL95311UIU10Z-TK-ND ISL95311UIU10Z-TK ISL95311UIU10Z-TK ISL95311UIU10Z-TK
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 2.7 to 5.5 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers