Renesas Electronics Corporation Ic, Dc-Dc Converter; Topology Renesas ISL95210IRZ-T7A

Description
IC, DC-DC CONVERTER; Topology:Buck (Step Down); Input Voltage Min:2.97V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:32Pins; Output Current:10A; Output Voltage Min:600mV; MSL:- RoHS Compliant: Yes
Datasheet
Description
IC, DC-DC CONVERTER; Topology:Buck (Step Down); Input Voltage Min:2.97V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:32Pins; Output Current:10A; Output Voltage Min:600mV; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dc-Dc Converter; Topology Renesas - 65T9778 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc-Dc Converter; Topology Renesas
65T9778
Ic, Dc-Dc Converter; Topology Renesas 65T9778
IC, DC-DC CONVERTER; Topology:Buck (Step Down); Input Voltage Min:2.97V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:32Pins; Output Current:10A; Output Voltage Min:600mV; MSL:- RoHS Compliant: Yes

IC, DC-DC CONVERTER; Topology:Buck (Step Down); Input Voltage Min:2.97V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:32Pins; Output Current:10A; Output Voltage Min:600mV; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Full Reel; Topology Renesas - 48T1348 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Full Reel; Topology Renesas
48T1348
Dc-Dc Converter, Full Reel; Topology Renesas 48T1348
DC-DC CONVERTER, FULL REEL; Topology:Buck (Step Down); Input Voltage Min:2.97V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:32Pins; Output Current:10A; Output Voltage Min:600mV; MSL:- RoHS Compliant: Yes

DC-DC CONVERTER, FULL REEL; Topology:Buck (Step Down); Input Voltage Min:2.97V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:32Pins; Output Current:10A; Output Voltage Min:600mV; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 65T9778
Product Name Ic, Dc-Dc Converter; Topology Renesas
Input Voltage 2.97 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details