Renesas Electronics Corporation Dc-Dc Converter, Full Reel; Topology Renesas ISL95210HRZ-T7A

Description
DC-DC CONVERTER, FULL REEL; Topology:Buck (Step Down); Input Voltage Min:2.97V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:32Pins; Output Current:10A; Output Voltage Min:600mV; MSL:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, FULL REEL; Topology:Buck (Step Down); Input Voltage Min:2.97V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:32Pins; Output Current:10A; Output Voltage Min:600mV; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Full Reel; Topology Renesas - 48T1345 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Full Reel; Topology Renesas
48T1345
Dc-Dc Converter, Full Reel; Topology Renesas 48T1345
DC-DC CONVERTER, FULL REEL; Topology:Buck (Step Down); Input Voltage Min:2.97V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:32Pins; Output Current:10A; Output Voltage Min:600mV; MSL:- RoHS Compliant: Yes

DC-DC CONVERTER, FULL REEL; Topology:Buck (Step Down); Input Voltage Min:2.97V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:32Pins; Output Current:10A; Output Voltage Min:600mV; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Dc-Dc Converter; Topology Renesas - 65T9777 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc-Dc Converter; Topology Renesas
65T9777
Ic, Dc-Dc Converter; Topology Renesas 65T9777
IC, DC-DC CONVERTER; Topology:Buck (Step Down); Input Voltage Min:2.97V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:32Pins; Output Current:10A; Output Voltage Min:600mV; MSL:- RoHS Compliant: Yes

IC, DC-DC CONVERTER; Topology:Buck (Step Down); Input Voltage Min:2.97V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:32Pins; Output Current:10A; Output Voltage Min:600mV; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 48T1345
Product Name Dc-Dc Converter, Full Reel; Topology Renesas
Input Voltage 2.97 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details