Renesas Electronics Corporation PMIC - PMIC - Battery Chargers - ISL9519QHRTZ-T ISL9519QHRTZ-T

Description
Manufacturer: Intersil Win Source Part Number: 113370-ISL9519QHRTZ- T Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 to 3 Charge Current - Max: 8A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 100°C (TA) Case / Package: 28-QFN (4x4) Programmable Fault Protection: Short Circuit Maximum Supply Voltage: 22V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 113370-ISL9519QHRTZ- T Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 to 3 Charge Current - Max: 8A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 100°C (TA) Case / Package: 28-QFN (4x4) Programmable Fault Protection: Short Circuit Maximum Supply Voltage: 22V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - ISL9519QHRTZ-T - 113370-ISL9519QHRTZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL9519QHRTZ-T
113370-ISL9519QHRTZ-T
PMIC - PMIC - Battery Chargers - ISL9519QHRTZ-T 113370-ISL9519QHRTZ-T
Manufacturer: Intersil Win Source Part Number: 113370-ISL9519QHRTZ- T Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 to 3 Charge Current - Max: 8A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 100°C (TA) Case / Package: 28-QFN (4x4) Programmable Fault Protection: Short Circuit Maximum Supply Voltage: 22V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 113370-ISL9519QHRTZ-T
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1 to 3
Charge Current - Max: 8A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 100°C (TA)
Case / Package: 28-QFN (4x4)
Programmable Fault Protection: Short Circuit
Maximum Supply Voltage: 22V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 113370-ISL9519QHRTZ-T
Product Name PMIC - PMIC - Battery Chargers - ISL9519QHRTZ-T
Package Type Other; 28-QFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3984SLPTR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - ACT2102SH-T - 958872-ACT2102SH-T - Win Source Electronics
Specs
Regulator Category Linear; Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; SOIC
View Details
Battery Chargers - BQ24160RGER - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details