The ISL9519 is a highly integrated narrow VDC system voltage regulator and battery charger controller. Operating parameters are programmable over the System Management Bus (SMBus). The ISL9519 is designed for applications where the system power source is either the battery pack or the output of the regulator/charger. This makes the max voltage to the system equal to the max battery voltage instead of the max adapter voltage. The ISL9519 also includes a patented system to control trickle charging deeply discharged batteries while maintaining system voltage at a user defined minimum. High efficiency is achieved with a DC/DC synchronous-rectifie
IC BATT CHG LI-ION 1-3CEL 28TQFN
Win Source Part Number: 1024640-ISL9519IRTZ
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Interface: I2C
Fault Protection: Short Circuit
Voltage - Supply (Max): 22V
Battery Chemistry: Lithium Ion
Number of Cells: 1 ~ 3
Charge Current - Max: 8A
Package / Case: 28-WFQFN Exposed Pad
Supplier Device Package: 28-QFN (4x4)
Temperature Range - Operating: -10°C ~ 100°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL9519
IC BATT CHG LI-ION 1-3CEL 28TQFN
IC BATT CHG LI-ION 1-3CEL 28TQFN
Charger IC Lithium Ion 28-QFN (4x4)
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | ISL9519IRTZ | ISL9519IRTZ-ND | 1024640-ISL9519IRTZ | ISL9519IRTZ | ISL9519IRTZ | ISL9519IRTZ |
| Product Name | Narrow VDC Regulator/Charger with SMBus Interface | PMIC - Battery Chargers | Integrated Circuits (ICs) - PMIC - Battery Chargers | Integrated Circuits (ICs) - PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Package Type | QFNL | 28-WFQFN Exposed Pad | 28-WFQFN Exposed Pad | |||
| Supply Voltage | 4.5 to 22 volts | 22 volts | ||||
| Charge Current | 166 to 346 mA | 8000 mA | 8000 mA | 8000 mA | ||
| Accuracy | 0.5000 % | |||||
| Features | Lead-Free |