Renesas Electronics Corporation PMIC - PMIC - Battery Chargers - ISL9519HRTZ ISL9519HRTZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190493-ISL9519HRTZ Packaging: Tube Mounting Style: SMD Interface: I2C Fault Protection: Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 1 ~ 3 Charge Current - Max: 8A Categories: Integrated Circuits Supplier Device Package: 28-TQFN (4x4) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Family Part Number: ISL9519 Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours) Voltage - Supply (Maximum): 22V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190493-ISL9519HRTZ Packaging: Tube Mounting Style: SMD Interface: I2C Fault Protection: Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 1 ~ 3 Charge Current - Max: 8A Categories: Integrated Circuits Supplier Device Package: 28-TQFN (4x4) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Family Part Number: ISL9519 Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours) Voltage - Supply (Maximum): 22V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - ISL9519HRTZ - 1190493-ISL9519HRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL9519HRTZ
1190493-ISL9519HRTZ
PMIC - PMIC - Battery Chargers - ISL9519HRTZ 1190493-ISL9519HRTZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190493-ISL9519HRTZ Packaging: Tube Mounting Style: SMD Interface: I2C Fault Protection: Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 1 ~ 3 Charge Current - Max: 8A Categories: Integrated Circuits Supplier Device Package: 28-TQFN (4x4) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Family Part Number: ISL9519 Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours) Voltage - Supply (Maximum): 22V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190493-ISL9519HRTZ
Packaging: Tube
Mounting Style: SMD
Interface: I2C
Fault Protection: Short Circuit
Battery Chemistry: Lithium-Ion
Number of Cells: 1 ~ 3
Charge Current - Max: 8A
Categories: Integrated Circuits
Supplier Device Package: 28-TQFN (4x4)
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 28-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Family Part Number: ISL9519
Manufacturer Pack Quantity: 75
MSL Level: 3 (168 Hours)
Voltage - Supply (Maximum): 22V

Buy Now
IC REG/CHRGR NARROW VDC 28TQFN - 391-ISL9519HRTZ - Utmel Electronic Limited
Hong Kong, China
IC REG/CHRGR NARROW VDC 28TQFN
391-ISL9519HRTZ
IC REG/CHRGR NARROW VDC 28TQFN 391-ISL9519HRTZ
IC REG/CHRGR NARROW VDC 28TQFN

IC REG/CHRGR NARROW VDC 28TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 1190493-ISL9519HRTZ 391-ISL9519HRTZ
Product Name PMIC - PMIC - Battery Chargers - ISL9519HRTZ IC REG/CHRGR NARROW VDC 28TQFN
Package Type Other; 28-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25170DSGR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Switching Regulators - 1227225P - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 0.5000 amps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details