Manufacturer: Intersil
Win Source Part Number: 777488-ISL9506HRZ-T
Series: Robust Ripple Regulator (R3)
Packaging: Reel package
Operating Temperature Range: -10°C ~ 100°C (TA)
Package: 40-VFQFN Exposed Pad
Output Type: PWM Signal
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 500kHz
Control Features: Enable, Power Good
Supply Voltage: 4.75 V ~ 5.25 V
Number of Outputs: 3
Part Status: Obsolete(EOL)
Output Configuration: Positive
Family Name: ISL9506
Output Phases: 3
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-QFN (6x6)
Alternative Parts (Cross-Reference): MAX17036GTL+; MAX17036GTL+T; MAX17030GTL+T; MAX17030GTL+;
Introduction Date: May 27, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC REG CTRLR BUCK 40QFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-QFN (6x6)
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 777488-ISL9506HRZ-T | ISL9506HRZ-T | ISL9506HRZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL9506HRZ-T | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Output Voltage Type | PWM Signal | Fixed; PWM Signal | |
| Package Type | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete |