Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL9502CRZ-T ISL9502CRZ-T

Description
Manufacturer: Intersil Win Source Part Number: 018090-ISL9502CRZ-T Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz to 500kHz Control Features: Current Limit, Power Good Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 100°C (TA) Case / Package: 48-QFN (7x7) Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 018090-ISL9502CRZ-T Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz to 500kHz Control Features: Current Limit, Power Good Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 100°C (TA) Case / Package: 48-QFN (7x7) Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL9502CRZ-T - 018090-ISL9502CRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL9502CRZ-T
018090-ISL9502CRZ-T
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL9502CRZ-T 018090-ISL9502CRZ-T
Manufacturer: Intersil Win Source Part Number: 018090-ISL9502CRZ-T Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz to 500kHz Control Features: Current Limit, Power Good Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 100°C (TA) Case / Package: 48-QFN (7x7) Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 018090-ISL9502CRZ-T
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz to 500kHz
Control Features: Current Limit, Power Good
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 100°C (TA)
Case / Package: 48-QFN (7x7)
Purpose: Step-Down
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL9502CRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL9502CRZ-T
PMIC - Voltage Regulators - DC DC Switching Controllers ISL9502CRZ-T
IC REG CTRLR BUCK 48QFN

IC REG CTRLR BUCK 48QFN

Supplier's Site Datasheet
DC DC Switching Controllers - ISL9502CRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL9502CRZ-T
DC DC Switching Controllers ISL9502CRZ-T
Buck Regulator Positive Output Step-Down DC-DC Controller IC 48-QFN (7x7)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 48-QFN (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 018090-ISL9502CRZ-T ISL9502CRZ-T ISL9502CRZ-T
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL9502CRZ-T PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type Other; 48-QFN (7x7) Other; 48-VFQFN Exposed Pad
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1904529 - RS Components, Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
LM25007 9-42V Wide Vin, 0.5A, Constant On-Time Non-Synchronous Buck Regulator - LM25007MMX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; VSSOP,WSON
Special Features Light Load Efficiency
View Details
8 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
AC DC Converters, Offline Switches - ICE3RBR0665JGXUMA1 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width), 12 Leads
VIN 10.5 to 25 volts
fsw 65 kHz
View Details
2 suppliers