Manufacturer: Intersil
Win Source Part Number: 018089-ISL9501CVZ-T
Packaging: Reel - TR
Topology: Buck
Number of Outputs: 1
Output Phases: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 38-TSSOP
Purpose: Step-Down
Control Package / Case: 38-TFSOP (0.173", 4.40mm Width)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Power Supply Controller 38-TSSOP
Switching Controllers P6 MULTIPHS BUCK PWM CNTRLR IBM
IC REG CTRLR BUCK 38TSSOP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 018089-ISL9501CVZ-T | ISL9501CVZ-TTR-ND | ISL9501CVZ-T | ISL9501CVZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL9501CVZ-T | Power Supply Controllers, Monitors | Switching Controllers | Power Supply Controllers, Monitors |
| Configuration / Function | Buck |