Renesas Electronics Corporation Power Supply Controllers, Monitors ISL9501CRZ

Description
Power Supply Controller 40-QFN (6x6)
Request a Quote Datasheet
Description
Power Supply Controller 40-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Controllers, Monitors - ISL9501CRZ-ND - DigiKey
Thief River Falls, MN, United States
Power Supply Controllers, Monitors
ISL9501CRZ-ND
Power Supply Controllers, Monitors ISL9501CRZ-ND
Power Supply Controller 40-QFN (6x6)

Power Supply Controller 40-QFN (6x6)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL9501CRZ - 714615-ISL9501CRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL9501CRZ
714615-ISL9501CRZ
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL9501CRZ 714615-ISL9501CRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 714615-ISL9501CRZ Packaging: Tube Function: Step-Down Topology: Buck Output Phases: 1 Categories: Integrated Circuits Supplier Device Package: 40-QFN (6x6) Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: ISL9501 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 714615-ISL9501CRZ
Packaging: Tube
Function: Step-Down
Topology: Buck
Output Phases: 1
Categories: Integrated Circuits
Supplier Device Package: 40-QFN (6x6)
Manufacturer Package: 40-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: ISL9501
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)

Buy Now
Sheung Wan, Hong Kong
Switching Controllers
ISL9501CRZ
Switching Controllers ISL9501CRZ
Switching Controllers P6 MULTIPHS BUCK PWM CNTRLR

Switching Controllers P6 MULTIPHS BUCK PWM CNTRLR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number ISL9501CRZ-ND 714615-ISL9501CRZ ISL9501CRZ
Product Name Power Supply Controllers, Monitors PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL9501CRZ Switching Controllers
Package Type Other; 40-VFQFN Exposed Pad Other; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 620-1496-2-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; "16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
View Details
6 suppliers
Switching Regulators - 2448633 - RS Components, Ltd.
Specs
IOUT 0.6000 amps
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - DC DC Switching Regulators - LM22673TJE-ADJ/J7002342 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-263; Other; TO-263-7 Thin
Life Cycle Stage Active
View Details