Manufacturer: Intersil
Win Source Part Number: 125044-ISL9501CRZ-T
Packaging: Reel - TR
Topology: Buck
Number of Outputs: 1
Output Phases: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 40-QFN (6x6)
Purpose: Step-Down
Control Package / Case: 40-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC REG CTRLR BUCK 40QFN
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 125044-ISL9501CRZ-T | ISL9501CRZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL9501CRZ-T | Power Supply Controllers, Monitors |
| Configuration / Function | Buck |