Manufacturer: Intersil Corporation
Win Source Part Number: 746372-ISL9500CVZ
Manufacturer Homepage: www.intersil.com/cda
Reference case: TSSOP
Reference Date Code: 0631+
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Switching Controllers P6 PWM CNTRLR W/DIODE EMULATION
IC REG CTRLR BUCK 38TSSOP
IC REG CTRLR BUCK 38TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 38-TSSOP
| Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 746372-ISL9500CVZ | ISL9500CVZ | ISL9500CVZ | 391-ISL9500CVZ | ISL9500CVZ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL9500CVZ | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | IC REG CTRLR BUCK 38TSSOP | DC DC Switching Controllers |
| Special Features | Enable, Frequency Control, Phase Control, Power Good | ||||
| fsw | 250 to 1000 kHz | 250 to 1000 kHz | |||
| Package Type | SSOP; Other; TSSOP | Other; 38-TFSOP (0.173\", 4.40mm Width) | |||
| Operating Temperature | -10 to 85 C (14 to 185 F) | -10 to 85 C (14 to 185 F) |