Manufacturer: Intersil
Win Source Part Number: 018088-ISL9500CVZ-T
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 250kHz to 1MHz
Control Features: Enable, Frequency Control, Phase Control, Power Good
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 85°C (TA)
Case / Package: 38-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC REG CTRLR BUCK 38TSSOP
IC REG CTRLR BUCK 38TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 38-TSSOP
Switching Controllers P6 PWM CNTRLR W/DIODE EMULATION
| Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 018088-ISL9500CVZ-T | ISL9500CVZ-T | 391-ISL9500CVZ-T | ISL9500CVZ-T | ISL9500CVZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL9500CVZ-T | PMIC - Voltage Regulators - DC DC Switching Controllers | IC REG CTRLR BUCK 38TSSOP | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | SSOP; Other; 38-TSSOP | SSOP; Other; TSSOP | Other; 38-TFSOP (0.173\", 4.40mm Width) | ||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete |