Renesas Electronics Corporation Highly Integrated Single Output LNB Regulator with I2C Interface for Satellite Set-Top Box Designs ISL9492ERZ

Description
The ISL9492 is a highly integrated voltage regulator and interface IC specifically designed for supplying power and control signals from advanced satellite set-top box (STB) modules to the low noise blocks (LNB) of a single antenna port. It also supports DiSEqC tone generation and modulation with diagnostic status read-back. Controlling the ISL9492 is simple via the Isup2/supC bus by writing 8 bit words onto the System Registers (SR).brbr The device design makes the total LNB supply design simple, efficient and compact with low external component count by integrating Boost power MOSFET, current-mode boost PWM and a low-noise linear regulator. The current-mode boost converters provide the linear regulator with input voltage that is set to the final output voltages, plus typically 0.9V to insure minimum power dissipation across each linear regulator.brbr The LNB output voltage can be controlled in two ways; by full control from Isup2/supC using the VTOP and VBOT bits or by setting the Isup2/supC to the lower range and switching to higher range with the select VTOP pin.brbr The External modulation input EXTM accepts a modulated DISEqC command and transfers it symmetrically to the output. The EXTM pin can be used to modulate the continuous internal tone. The fault signal serves as an interrupt for the processor when any condition turns OFF the LNB controller (over-temperature, overcurrent, disable). The states of these flags to the faults can be thoroughly examined through the Isup2/supC registers.
Request a Quote Datasheet
Description
The ISL9492 is a highly integrated voltage regulator and interface IC specifically designed for supplying power and control signals from advanced satellite set-top box (STB) modules to the low noise blocks (LNB) of a single antenna port. It also supports DiSEqC tone generation and modulation with diagnostic status read-back. Controlling the ISL9492 is simple via the Isup2/supC bus by writing 8 bit words onto the System Registers (SR).brbr The device design makes the total LNB supply design simple, efficient and compact with low external component count by integrating Boost power MOSFET, current-mode boost PWM and a low-noise linear regulator. The current-mode boost converters provide the linear regulator with input voltage that is set to the final output voltages, plus typically 0.9V to insure minimum power dissipation across each linear regulator.brbr The LNB output voltage can be controlled in two ways; by full control from Isup2/supC using the VTOP and VBOT bits or by setting the Isup2/supC to the lower range and switching to higher range with the select VTOP pin.brbr The External modulation input EXTM accepts a modulated DISEqC command and transfers it symmetrically to the output. The EXTM pin can be used to modulate the continuous internal tone. The fault signal serves as an interrupt for the processor when any condition turns OFF the LNB controller (over-temperature, overcurrent, disable). The states of these flags to the faults can be thoroughly examined through the Isup2/supC registers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Highly Integrated Single Output LNB Regulator with I2C Interface for Satellite Set-Top Box Designs - ISL9492ERZ - Renesas Electronics Corporation
Milpitas, CA, USA
Highly Integrated Single Output LNB Regulator with I2C Interface for Satellite Set-Top Box Designs
ISL9492ERZ
Highly Integrated Single Output LNB Regulator with I2C Interface for Satellite Set-Top Box Designs ISL9492ERZ
The ISL9492 is a highly integrated voltage regulator and interface IC specifically designed for supplying power and control signals from advanced satellite set-top box (STB) modules to the low noise blocks (LNB) of a single antenna port. It also supports DiSEqC tone generation and modulation with diagnostic status read-back. Controlling the ISL9492 is simple via the Isup2/supC bus by writing 8 bit words onto the System Registers (SR).brbr The device design makes the total LNB supply design simple, efficient and compact with low external component count by integrating Boost power MOSFET, current-mode boost PWM and a low-noise linear regulator. The current-mode boost converters provide the linear regulator with input voltage that is set to the final output voltages, plus typically 0.9V to insure minimum power dissipation across each linear regulator.brbr The LNB output voltage can be controlled in two ways; by full control from Isup2/supC using the VTOP and VBOT bits or by setting the Isup2/supC to the lower range and switching to higher range with the select VTOP pin.brbr The External modulation input EXTM accepts a modulated DISEqC command and transfers it symmetrically to the output. The EXTM pin can be used to modulate the continuous internal tone. The fault signal serves as an interrupt for the processor when any condition turns OFF the LNB controller (over-temperature, overcurrent, disable). The states of these flags to the faults can be thoroughly examined through the Isup2/supC registers.

The ISL9492 is a highly integrated voltage regulator and interface IC specifically designed for supplying power and control signals from advanced satellite set-top box (STB) modules to the low noise blocks (LNB) of a single antenna port. It also supports DiSEqC tone generation and modulation with diagnostic status read-back. Controlling the ISL9492 is simple via the Isup2/supC bus by writing 8 bit words onto the System Registers (SR).brbr The device design makes the total LNB supply design simple, efficient and compact with low external component count by integrating Boost power MOSFET, current-mode boost PWM and a low-noise linear regulator. The current-mode boost converters provide the linear regulator with input voltage that is set to the final output voltages, plus typically 0.9V to insure minimum power dissipation across each linear regulator.brbr The LNB output voltage can be controlled in two ways; by full control from Isup2/supC using the VTOP and VBOT bits or by setting the Isup2/supC to the lower range and switching to higher range with the select VTOP pin.brbr The External modulation input EXTM accepts a modulated DISEqC command and transfers it symmetrically to the output. The EXTM pin can be used to modulate the continuous internal tone. The fault signal serves as an interrupt for the processor when any condition turns OFF the LNB controller (over-temperature, overcurrent, disable). The states of these flags to the faults can be thoroughly examined through the Isup2/supC registers.

Supplier's Site Datasheet
Singapore, Singapore
Power Management IC
750-ISL9492ERZ
Power Management IC 750-ISL9492ERZ
IC REG CONV SATELLIT 1OUT 28TQFN Product overview: ISL9492ERZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL9492ERZ can be used for catalog matching and distributor lookup.

IC REG CONV SATELLIT 1OUT 28TQFN Product overview: ISL9492ERZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL9492ERZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL9492ERZ - 070173-ISL9492ERZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL9492ERZ
070173-ISL9492ERZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL9492ERZ 070173-ISL9492ERZ
Manufacturer: Intersil Win Source Part Number: 070173-ISL9492ERZ Packaging: Tube/Rail Applications: Converter, Satellite Set-Top Box Designs Mounting: SMD (SMT) Voltage - Input: 8 V to 14 V Number of Outputs: 1 Output Voltage: 13.5 V to 20 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 28-TQFN (4x4) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 070173-ISL9492ERZ
Packaging: Tube/Rail
Applications: Converter, Satellite Set-Top Box Designs
Mounting: SMD (SMT)
Voltage - Input: 8 V to 14 V
Number of Outputs: 1
Output Voltage: 13.5 V to 20 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C
Case / Package: 28-TQFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
ISL9492ERZ
Switching Voltage Regulators ISL9492ERZ
Switching Voltage Regulators SING OUTPUT LNB SUPP VAGEG FOR SATELLITE

Switching Voltage Regulators SING OUTPUT LNB SUPP VAGEG FOR SATELLITE

Buy Now Datasheet
IC REG SGL LNB CONTROL 28TQFN - 391-ISL9492ERZ - Utmel Electronic Limited
Hong Kong, China
IC REG SGL LNB CONTROL 28TQFN
391-ISL9492ERZ
IC REG SGL LNB CONTROL 28TQFN 391-ISL9492ERZ
IC REG SGL LNB CONTROL 28TQFN

IC REG SGL LNB CONTROL 28TQFN

Supplier's Site
PMIC - Voltage Regulators - Special Purpose - ISL9492ERZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL9492ERZ
PMIC - Voltage Regulators - Special Purpose ISL9492ERZ
IC REG CONV SATELLIT 1OUT 28TQFN

IC REG CONV SATELLIT 1OUT 28TQFN

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number ISL9492ERZ 750-ISL9492ERZ 070173-ISL9492ERZ ISL9492ERZ 391-ISL9492ERZ ISL9492ERZ
Product Name Highly Integrated Single Output LNB Regulator with I2C Interface for Satellite Set-Top Box Designs Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - ISL9492ERZ Switching Voltage Regulators IC REG SGL LNB CONTROL 28TQFN PMIC - Voltage Regulators - Special Purpose
Package Type Other; QFN Other; Tray Other; 28-TQFN (4x4) Other; 28-WFQFN Exposed Pad
Output Voltage 13.5 to 20 volts 13.2 to 20.3 volts 13.5 to 20 volts 13.5 volts
VIN 8 to 14 volts 14 volts
IOUT 4 amps
Unlock Full Specs
to access all available technical data