Manufacturer: Renesas Electronics America
Win Source Part Number: 875887-ISL9444IRZ-T7
Features: Regulator Output DC-DC Controller IC
Package: Reel - TR
Family Name: ISL9444
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISL9444IRZT7A, ISL9444IRZ-T7ADKR, ISL9444IRZ-T7ACT, ISL9444IRZ-T7ATR
Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-QFN (5x5)
IC REG CTRLR BUCK 40QFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-QFN (5x5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-QFN (5x5)
Switching Controllers ISL9444 TRIPLE STEP DWN PWM CONTRLR
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 875887-ISL9444IRZ-T7A | ISL9444IRZ-T7ATR-ND | ISL9444IRZ-T7A | ISL9444IRZ-T7A | ISL9444IRZ-T7A | ISL9444IRZ-T7A |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL9444IRZ-T7A | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Package Type | Other; Reel - TR | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | ||
| Configuration / Function | Buck | |||||
| Special Features | Synchronous Rectification | Enable, Frequency Control, Phase Control, Power Fail, Power Good, Soft Start, Tracking | ||||
| fsw | 200 to 1200 kHz | 200 to 1200 kHz | 200 to 1200 kHz | 200 to 1200 kHz |