Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL9444CRZ ISL9444CRZ

Description
Manufacturer: Intersil Win Source Part Number: 777487-ISL9444CRZ Packaging: Tube Operating Temperature Range: 0°C ~ 85°C (TA) Package: 40-VFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1.2MHz Control Features: Enable, Frequency Control, Phase Control, Power Fail, Power Good, Soft Start, Tracking Supply Voltage: 4.5 V ~ 28 V Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: ISL9444 Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 40-QFN (5x5) Alternative Parts (Cross-Reference): MAX8514AEI+; MAX8514AEI-T; MAX8513EEI+; MAX8513EEI; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 777487-ISL9444CRZ Packaging: Tube Operating Temperature Range: 0°C ~ 85°C (TA) Package: 40-VFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1.2MHz Control Features: Enable, Frequency Control, Phase Control, Power Fail, Power Good, Soft Start, Tracking Supply Voltage: 4.5 V ~ 28 V Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: ISL9444 Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 40-QFN (5x5) Alternative Parts (Cross-Reference): MAX8514AEI+; MAX8514AEI-T; MAX8513EEI+; MAX8513EEI; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL9444CRZ - 777487-ISL9444CRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL9444CRZ
777487-ISL9444CRZ
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL9444CRZ 777487-ISL9444CRZ
Manufacturer: Intersil Win Source Part Number: 777487-ISL9444CRZ Packaging: Tube Operating Temperature Range: 0°C ~ 85°C (TA) Package: 40-VFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1.2MHz Control Features: Enable, Frequency Control, Phase Control, Power Fail, Power Good, Soft Start, Tracking Supply Voltage: 4.5 V ~ 28 V Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: ISL9444 Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 40-QFN (5x5) Alternative Parts (Cross-Reference): MAX8514AEI+; MAX8514AEI-T; MAX8513EEI+; MAX8513EEI; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 777487-ISL9444CRZ
Packaging: Tube
Operating Temperature Range: 0°C ~ 85°C (TA)
Package: 40-VFQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1.2MHz
Control Features: Enable, Frequency Control, Phase Control, Power Fail, Power Good, Soft Start, Tracking
Supply Voltage: 4.5 V ~ 28 V
Number of Outputs: 3
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: ISL9444
Output Phases: 2
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-QFN (5x5)
Alternative Parts (Cross-Reference): MAX8514AEI+; MAX8514AEI-T; MAX8513EEI+; MAX8513EEI;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Switching Controllers - ISL9444CRZ-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
ISL9444CRZ-ND
DC DC Switching Controllers ISL9444CRZ-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-QFN (5x5)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-QFN (5x5)

Buy Now Datasheet
DC DC Switching Controllers - ISL9444CRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL9444CRZ
DC DC Switching Controllers ISL9444CRZ
Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-QFN (5x5)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-QFN (5x5)

Buy Now
DC DC Switching Controllers - ISL9444CRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL9444CRZ
DC DC Switching Controllers ISL9444CRZ
Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-QFN (5x5)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-QFN (5x5)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL9444CRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL9444CRZ
PMIC - Voltage Regulators - DC DC Switching Controllers ISL9444CRZ
IC REG CTRLR BUCK 32QFN

IC REG CTRLR BUCK 32QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 777487-ISL9444CRZ ISL9444CRZ-ND ISL9444CRZ ISL9444CRZ ISL9444CRZ
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL9444CRZ DC DC Switching Controllers DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck; Buck Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver Fixed; Transistor Driver
Package Type Other; 40-VFQFN Exposed Pad Other; 40-VFQFN Exposed Pad Other; 40-VFQFN Exposed Pad Other; 40-VFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Phase Control, Power Fail, Power Good, Soft Start, Tracking Synchronous Rectification Enable, Frequency Control, Phase Control, Power Fail, Power Good, Soft Start, Tracking
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8104-10CRT - Lingto Electronic Limited
Specs
Special Features Enable, Power Good
fsw 200 to 1200 kHz
View Details
2 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LM22670-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq - LM22670QTJE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
7 suppliers