Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL9444CRZ-T7A ISL9444CRZ-T7A

Description
Manufacturer: Intersil Win Source Part Number: 1048983-ISL9444CRZ-T 7A Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz to 1.2MHz Control Features: Enable, Frequency Control, Phase Control, Power Fail, Power Good, Soft Start, Tracking Number of Outputs: 3 Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 40-QFN (5x5) Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 28 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1048983-ISL9444CRZ-T 7A Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz to 1.2MHz Control Features: Enable, Frequency Control, Phase Control, Power Fail, Power Good, Soft Start, Tracking Number of Outputs: 3 Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 40-QFN (5x5) Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 28 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL9444CRZ-T7A - 1048983-ISL9444CRZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL9444CRZ-T7A
1048983-ISL9444CRZ-T7A
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL9444CRZ-T7A 1048983-ISL9444CRZ-T7A
Manufacturer: Intersil Win Source Part Number: 1048983-ISL9444CRZ-T 7A Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz to 1.2MHz Control Features: Enable, Frequency Control, Phase Control, Power Fail, Power Good, Soft Start, Tracking Number of Outputs: 3 Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 40-QFN (5x5) Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 28 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1048983-ISL9444CRZ-T7A
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz to 1.2MHz
Control Features: Enable, Frequency Control, Phase Control, Power Fail, Power Good, Soft Start, Tracking
Number of Outputs: 3
Synchronous Rectifier: Yes
Output Phases: 2
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 40-QFN (5x5)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - ISL9444CRZ-T7ATR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
ISL9444CRZ-T7ATR-ND
DC DC Switching Controllers ISL9444CRZ-T7ATR-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-QFN (5x5)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-QFN (5x5)

Buy Now Datasheet
DC DC Switching Controllers - ISL9444CRZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL9444CRZ-T7A
DC DC Switching Controllers ISL9444CRZ-T7A
Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-QFN (5x5)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-QFN (5x5)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL9444CRZ-T7A - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL9444CRZ-T7A
PMIC - Voltage Regulators - DC DC Switching Controllers ISL9444CRZ-T7A
IC REG CTRLR BUCK 32QFN

IC REG CTRLR BUCK 32QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1048983-ISL9444CRZ-T7A ISL9444CRZ-T7ATR-ND ISL9444CRZ-T7A ISL9444CRZ-T7A
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL9444CRZ-T7A DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type Other; 40-QFN (5x5) Other; 40-VFQFN Exposed Pad Other; 40-VFQFN Exposed Pad
Life Cycle Stage Maturity; Active Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

LM22670-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq - LM22670QTJ-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
7 suppliers
DC DC Switching Controllers - 111-3013-ND - DigiKey
Specs
Configuration / Function Buck
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Special Features Synchronous Rectification
View Details
4 suppliers