Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 803136-ISL9444CRZ-T
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1.2MHz
Control Features: Enable, Frequency Control, Phase Control, Power Fail, Power Good, Soft Start, Tracking
Number of Outputs: 3
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 2
Clock Sync: Yes
Supplier Device Package: 40-QFN (5x5)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 40-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 6,000
MSL Level: 2 (1 Year)
Part Number Series: ISL9444
Voltage - Supply (Vcc/Vdd): 4.5V ~ 28V
Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-QFN (5x5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-QFN (5x5)
IC REG CTRLR BUCK 32QFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 803136-ISL9444CRZ-T | ISL9444CRZ-T-ND | ISL9444CRZ-T | ISL9444CRZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL9444CRZ-T | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||
| Package Type | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | |
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Phase Control, Power Fail, Power Good, Soft Start, Tracking | Synchronous Rectification | Enable, Frequency Control, Phase Control, Power Fail, Power Good, Soft Start, Tracking |