IC REG CTRLR BUCK 32QFN
SWITCHING CONTROLLER
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL9443IRZ | ISL9443IRZ | ISL9443IRZ |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking | ||
| fsw | 600 to 1200 kHz | 600 to 1200 kHz | 600 to 1200 kHz |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| VIN | 4.5 to 28 volts | 4.5 to 28 volts |