Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL9443IRZ-T7A ISL9443IRZ-T7A

Description
Manufacturer: Intersil Win Source Part Number: 777486-ISL9443IRZ-T7 A Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-VFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 600kHz ~ 1.2MHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking Supply Voltage: 4.5 V ~ 28 V Number of Outputs: 3 Part Status: Obsolete(EOL) Output Configuration: Positive Synchronous Rectifier: Yes Family Name: ISL9443 Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): ISL9443IRZ; ISL9443IRZ-T; ISL9444IRZ; ISL9444IRZ-T7A; Introduction Date: May 10, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 777486-ISL9443IRZ-T7 A Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-VFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 600kHz ~ 1.2MHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking Supply Voltage: 4.5 V ~ 28 V Number of Outputs: 3 Part Status: Obsolete(EOL) Output Configuration: Positive Synchronous Rectifier: Yes Family Name: ISL9443 Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): ISL9443IRZ; ISL9443IRZ-T; ISL9444IRZ; ISL9444IRZ-T7A; Introduction Date: May 10, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL9443IRZ-T7A - 777486-ISL9443IRZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL9443IRZ-T7A
777486-ISL9443IRZ-T7A
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL9443IRZ-T7A 777486-ISL9443IRZ-T7A
Manufacturer: Intersil Win Source Part Number: 777486-ISL9443IRZ-T7 A Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-VFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 600kHz ~ 1.2MHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking Supply Voltage: 4.5 V ~ 28 V Number of Outputs: 3 Part Status: Obsolete(EOL) Output Configuration: Positive Synchronous Rectifier: Yes Family Name: ISL9443 Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): ISL9443IRZ; ISL9443IRZ-T; ISL9444IRZ; ISL9444IRZ-T7A; Introduction Date: May 10, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 250

Manufacturer: Intersil
Win Source Part Number: 777486-ISL9443IRZ-T7A
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-VFQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 600kHz ~ 1.2MHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Supply Voltage: 4.5 V ~ 28 V
Number of Outputs: 3
Part Status: Obsolete(EOL)
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: ISL9443
Output Phases: 2
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): ISL9443IRZ; ISL9443IRZ-T; ISL9444IRZ; ISL9444IRZ-T7A;
Introduction Date: May 10, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 250

Buy Now Datasheet
DC DC Switching Controllers - ISL9443IRZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL9443IRZ-T7A
DC DC Switching Controllers ISL9443IRZ-T7A
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL9443IRZ-T7A - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL9443IRZ-T7A
PMIC - Voltage Regulators - DC DC Switching Controllers ISL9443IRZ-T7A
IC REG CTRLR BUCK 32QFN

IC REG CTRLR BUCK 32QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 777486-ISL9443IRZ-T7A ISL9443IRZ-T7A ISL9443IRZ-T7A
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL9443IRZ-T7A DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Unlock Full Specs
to access all available technical data