IC, POWER MANAGEMENT; Supply Voltage:24V; No. of Step-Down DC - DC Converters:3; No. of LDO Regulators:1; No. of Regulated Outputs:4; Digital IC Case:QFN; No. of Pins:32Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 78M1488 |
| Product Name | Ic, Power Management; Supply Voltage Renesas |
| Pins | 32 |