Manufacturer: Renesas Electronics America
Win Source Part Number: 875886-ISL9440IRZ-T
Features: PMIC - Voltage Regulators - Linear Switching 4 Output
Package: Reel - TR
Family Name: ISL9440
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (1) 300kHz 32-QFN (5x5)
Switching Controllers ISL9440HILY INTEGRTD PWR CNTRLR 32LD ML
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (1) 300kHz 32-QFN (5x5)
IC REG QUAD BUCK/LNR SYNC 32QFN
IC REG QUAD BUCK/LNR SYNC 32QFN
IC REG QUAD BUCK/LNR SYNC 32QFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 875886-ISL9440IRZ-T | ISL9440IRZ-T-ND | ISL9440IRZ-T | ISL9440IRZ-T | ISL9440IRZ-T | ISL9440IRZ-T | ISL9440IRZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - ISL9440IRZ-T | Voltage Regulators - Linear + Switching | Switching Controllers | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| Package Type | Other; Reel - TR | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||
| Regulator Type | Standard; Low Dropout | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Life Cycle Stage | Active | Last Shipments |